Deschner Corporation Kinechek Slimline 1/2" Fast Speed 1003-31-1/2

Description
The SLIMLINE KINECHEK is the original hydraulic check that has set the industry standards for compactness, reliability and constancy in feed control. It is available in stroke lengths of 1/2 inch, 1 inch, 2 inch and 3 inch; all with a 1200 lb. maximum capacity. The wide selection of models described below will provide a solution to most of your motion control problems. Please contact factory if you have requirements for thrust loads greater than 1,200 lbs.
Description
The SLIMLINE KINECHEK is the original hydraulic check that has set the industry standards for compactness, reliability and constancy in feed control. It is available in stroke lengths of 1/2 inch, 1 inch, 2 inch and 3 inch; all with a 1200 lb. maximum capacity. The wide selection of models described below will provide a solution to most of your motion control problems. Please contact factory if you have requirements for thrust loads greater than 1,200 lbs.

Suppliers

Company
Product
Description
Supplier Links
Kinechek Slimline 1/2
Santa Ana, CA, USA
Kinechek Slimline 1/2" Fast Speed
1003-31-1/2
Kinechek Slimline 1/2" Fast Speed 1003-31-1/2
The SLIMLINE KINECHEK is the original hydraulic check that has set the industry standards for compactness, reliability and constancy in feed control. It is available in stroke lengths of 1/2 inch, 1 inch, 2 inch and 3 inch; all with a 1200 lb. maximum capacity. The wide selection of models described below will provide a solution to most of your motion control problems. Please contact factory if you have requirements for thrust loads greater than 1,200 lbs.

The SLIMLINE KINECHEK is the original hydraulic check that has set the industry standards for compactness, reliability and constancy in feed control. It is available in stroke lengths of 1/2 inch, 1 inch, 2 inch and 3 inch; all with a 1200 lb. maximum capacity. The wide selection of models described below will provide a solution to most of your motion control problems. Please contact factory if you have requirements for thrust loads greater than 1,200 lbs.

Technical Specifications

  Deschner Corporation
Product Category Speed Controls
Product Number 1003-31-1/2
Product Name Kinechek Slimline 1/2" Fast Speed
Body Material Steel
Features Adjustable
Dimensions Length: 6.33", Weight: 11.5oz
Mechanism Hydraulic
Action Compression
Unlock Full Specs
to access all available technical data

Similar Products

Seat Recline Controller - UL10 - Enidine Inc.
Specs
Features Adjustable; Remote Adjustment (optional feature)
Dimensions Extended Length: Max = 12", Min = 6.38"
Mechanism Hydraulic
View Details
Izmac Rate Control Adjustable Double Dial - IRAD30-150 - IZMAC Co., Ltd.
Specs
Features Adjustable
Stroke 5.91 inch (150 mm)
Minimum Force 472 lbs (214 kg)
View Details
Speed Regulator -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Features Adjustable
Mechanism Air
View Details