Demag Cranes & Components Frequency Inverters Dedrive Compact STO

Description
OUTSTANDING DRIVE PERFORMANCE COMBINED WITH MAXIMUM FUNCTIONALITY Our Dedrive Compact STO frequency inverters offer outstanding performance and satisfy even the most demanding drive requirements. They feature: High overload capability Simple operation Control characteristics for travel and lifting applications independent of the load Effectively used for 1.0 HP (0.75 kW), recommended motor shaft output Highly cost-effective thanks to low wear on the drive system Application modules are available with Dedrive Compact STO Dedrive Compact STO frequency inverters are effective for starting-and-stoppin g applications and operating sequences to meet a wide variety of requirements for series AC motors with motor shaft outputs from 1.0 to 148 HP (0.75 to 110 kW). Outstanding performance and efficiency Reliable operation even under harsh conditions Fast commissioning Equipped with line filters as standard (up to size 3, 17A) Numerical and graphic actual-value analysis Low drive system wear compared to line-fed motors Safety High overload capability - up to 10 seconds/factor of 2 every 10 minutes Protection against unexpected start-up thanks to Safe Torque Off (STO) safety function Rugged design, low susceptibility to vibration Individual Configurations Programmed parameters for solutions to meet specific requirements
Datasheet
Description
OUTSTANDING DRIVE PERFORMANCE COMBINED WITH MAXIMUM FUNCTIONALITY Our Dedrive Compact STO frequency inverters offer outstanding performance and satisfy even the most demanding drive requirements. They feature: High overload capability Simple operation Control characteristics for travel and lifting applications independent of the load Effectively used for 1.0 HP (0.75 kW), recommended motor shaft output Highly cost-effective thanks to low wear on the drive system Application modules are available with Dedrive Compact STO Dedrive Compact STO frequency inverters are effective for starting-and-stoppin g applications and operating sequences to meet a wide variety of requirements for series AC motors with motor shaft outputs from 1.0 to 148 HP (0.75 to 110 kW). Outstanding performance and efficiency Reliable operation even under harsh conditions Fast commissioning Equipped with line filters as standard (up to size 3, 17A) Numerical and graphic actual-value analysis Low drive system wear compared to line-fed motors Safety High overload capability - up to 10 seconds/factor of 2 every 10 minutes Protection against unexpected start-up thanks to Safe Torque Off (STO) safety function Rugged design, low susceptibility to vibration Individual Configurations Programmed parameters for solutions to meet specific requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frequency Inverters - Dedrive Compact STO - Demag Cranes & Components
Cleveland, OH, USA
Frequency Inverters
Dedrive Compact STO
Frequency Inverters Dedrive Compact STO
OUTSTANDING DRIVE PERFORMANCE COMBINED WITH MAXIMUM FUNCTIONALITY Our Dedrive Compact STO frequency inverters offer outstanding performance and satisfy even the most demanding drive requirements. They feature: High overload capability Simple operation Control characteristics for travel and lifting applications independent of the load Effectively used for 1.0 HP (0.75 kW), recommended motor shaft output Highly cost-effective thanks to low wear on the drive system Application modules are available with Dedrive Compact STO Dedrive Compact STO frequency inverters are effective for starting-and-stoppin g applications and operating sequences to meet a wide variety of requirements for series AC motors with motor shaft outputs from 1.0 to 148 HP (0.75 to 110 kW). Outstanding performance and efficiency Reliable operation even under harsh conditions Fast commissioning Equipped with line filters as standard (up to size 3, 17A) Numerical and graphic actual-value analysis Low drive system wear compared to line-fed motors Safety High overload capability - up to 10 seconds/factor of 2 every 10 minutes Protection against unexpected start-up thanks to Safe Torque Off (STO) safety function Rugged design, low susceptibility to vibration Individual Configurations Programmed parameters for solutions to meet specific requirements

OUTSTANDING DRIVE PERFORMANCE COMBINED WITH MAXIMUM FUNCTIONALITY

Our Dedrive Compact STO frequency inverters offer outstanding performance and satisfy even the most demanding drive requirements. They feature:

  • High overload capability
  • Simple operation
  • Control characteristics for travel and lifting applications independent of the load
  • Effectively used for 1.0 HP (0.75 kW), recommended motor shaft output
  • Highly cost-effective thanks to low wear on the drive system
  • Application modules are available with Dedrive Compact STO

Dedrive Compact STO frequency inverters are effective for starting-and-stopping applications and operating sequences to meet a wide variety of requirements for series AC motors with motor shaft outputs from 1.0 to 148 HP (0.75 to 110 kW).

Outstanding performance and efficiency

  • Reliable operation even under harsh conditions
  • Fast commissioning
  • Equipped with line filters as standard (up to size 3, 17A)
  • Numerical and graphic actual-value analysis
  • Low drive system wear compared to line-fed motors

Safety

  • High overload capability - up to 10 seconds/factor of 2 every 10 minutes
  • Protection against unexpected start-up thanks to Safe Torque Off (STO) safety function
  • Rugged design, low susceptibility to vibration

Individual Configurations

  • Programmed parameters for solutions to meet specific requirements
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category Power Frequency Converters
Product Number Dedrive Compact STO
Product Name Frequency Inverters
Form Factor Floor Mount
Frequency Conversion 50 / 60 to 0-300
Phase Conversion 3:3
Input Voltage 380 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

FREQUENCY CONVERTERS FA10099 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Form Factor Rack Mount
Input Voltage 85 to 265 volts
Output Voltage 120 volts
View Details
1000VA, Industrial Quality AC-AC Frequency Converter PFC Universal AC Input, Split-Phase AC-Output - FCP 1K-F7W - ABSOPULSE Electronics Ltd.
Specs
Frequency Conversion Variable
Phase Conversion 3:3
Input Voltage 95 to 264 volts
View Details
Solid AC Power Source Variable Frequency Power Supply 30kVA 60kVA 80kVA 100kVA - No.1601202630585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Converter Type Solid State
Form Factor Floor Mount
Frequency Conversion 50-60; 50-400; 60-50; 60-400; 400-50; 400-60; 40.0-500Hz
View Details
Frequency Inverters - Dedrive Pro STO - Demag Cranes & Components
Specs
Form Factor Floor Mount
Input Voltage 380 to 690 volts
Protection Output Short Circuit; Overload; Temperature Detection
View Details