Dellner Brakes AB Spring Applied, Hydraulic Pressure Released Disc Brake SKP 140

Description
SPRING APPLIED, HYDRAULIC PRESSURE RELEASED DISC BRAKE Dellner Brakes model SKP 140 spring applied, hydraulically released disc brake offers a reliable and safe method of braking linear or rotary motion. The brake consists of two symmetrical halves and can be supplied with or without a support. The brakes supplied with a support are adjusted for a 12 - 30 mm thick brake disc. When used with thicker discs the brakes can be supplied with spacers. Each brake half has two cylindrical guide pins that transmit the tangential braking force from the brake lining to the brake housing and support. As a result, any radial forces on the brake pistons are minimized which contributes to longer brake life. Two springs on each brake half retract the brake pads from the disc when pressure is applied. The disc spring pack must be adjusted to compensate for brake lining wear and to maintain full brake capacity. An extension of the brake piston through the adjustment nut gives an easy visual way to tell when adjustment is needed. The SKP 140 is equipped with “Easy Adjustment-arrangeme nt” as standard. As an option, the brakes can be equipped with proximity or mechanical switches to indicate brake ON/OFF and/or NEED OF ADJUSTMENT.
Description
SPRING APPLIED, HYDRAULIC PRESSURE RELEASED DISC BRAKE Dellner Brakes model SKP 140 spring applied, hydraulically released disc brake offers a reliable and safe method of braking linear or rotary motion. The brake consists of two symmetrical halves and can be supplied with or without a support. The brakes supplied with a support are adjusted for a 12 - 30 mm thick brake disc. When used with thicker discs the brakes can be supplied with spacers. Each brake half has two cylindrical guide pins that transmit the tangential braking force from the brake lining to the brake housing and support. As a result, any radial forces on the brake pistons are minimized which contributes to longer brake life. Two springs on each brake half retract the brake pads from the disc when pressure is applied. The disc spring pack must be adjusted to compensate for brake lining wear and to maintain full brake capacity. An extension of the brake piston through the adjustment nut gives an easy visual way to tell when adjustment is needed. The SKP 140 is equipped with “Easy Adjustment-arrangeme nt” as standard. As an option, the brakes can be equipped with proximity or mechanical switches to indicate brake ON/OFF and/or NEED OF ADJUSTMENT.

Suppliers

Company
Product
Description
Supplier Links
Spring Applied, Hydraulic Pressure Released  Disc Brake - SKP 140 - Dellner Brakes AB
Charlotte, NC, USA
Spring Applied, Hydraulic Pressure Released Disc Brake
SKP 140
Spring Applied, Hydraulic Pressure Released Disc Brake SKP 140
SPRING APPLIED, HYDRAULIC PRESSURE RELEASED DISC BRAKE Dellner Brakes model SKP 140 spring applied, hydraulically released disc brake offers a reliable and safe method of braking linear or rotary motion. The brake consists of two symmetrical halves and can be supplied with or without a support. The brakes supplied with a support are adjusted for a 12 - 30 mm thick brake disc. When used with thicker discs the brakes can be supplied with spacers. Each brake half has two cylindrical guide pins that transmit the tangential braking force from the brake lining to the brake housing and support. As a result, any radial forces on the brake pistons are minimized which contributes to longer brake life. Two springs on each brake half retract the brake pads from the disc when pressure is applied. The disc spring pack must be adjusted to compensate for brake lining wear and to maintain full brake capacity. An extension of the brake piston through the adjustment nut gives an easy visual way to tell when adjustment is needed. The SKP 140 is equipped with “Easy Adjustment-arrangeme nt” as standard. As an option, the brakes can be equipped with proximity or mechanical switches to indicate brake ON/OFF and/or NEED OF ADJUSTMENT.

SPRING APPLIED, HYDRAULIC PRESSURE RELEASED DISC BRAKE

Dellner Brakes model SKP 140 spring applied, hydraulically released disc brake offers a reliable and safe method of braking linear or rotary motion.

The brake consists of two symmetrical halves and can be supplied with or without a support. The brakes supplied with a support are adjusted for a 12 - 30 mm thick brake disc. When used with thicker discs the brakes can be supplied with spacers.

Each brake half has two cylindrical guide pins that transmit the tangential braking force from the brake lining to the brake housing and support. As a result, any radial forces on the brake pistons are
minimized which contributes to longer brake life.

Two springs on each brake half retract the brake pads from the disc when pressure is applied.

The disc spring pack must be adjusted to compensate for brake lining wear and to maintain full brake capacity. An extension of the brake piston through the adjustment nut gives an easy visual way to tell when adjustment is needed. The SKP 140 is equipped with “Easy Adjustment-arrangement” as standard.

As an option, the brakes can be equipped with proximity or mechanical switches to indicate brake ON/OFF and/or NEED OF ADJUSTMENT.

Supplier's Site

Technical Specifications

  Dellner Brakes AB
Product Category Hydraulic Brakes
Product Number SKP 140
Product Name Spring Applied, Hydraulic Pressure Released Disc Brake
Hydraulic Pressure 725 to 2321 psi (510 to 1633 m H2O)
Configuration Disc
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Hydraulic Spring Applied Brakes - FS500 -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.25 to 1.12 inch (6.35 to 28.57 mm)
View Details
Disc Brakes FS220BI Series - FS220BIBJK - Tolomatic
Specs
Hydraulic Pressure 2000 psi (1408 m H2O)
Configuration Disc
Engagement Friction
View Details
Drum Brakes - 100MDB - TWG Canada Consolidated, Inc.
TWG Canada Consolidated, Inc.
Specs
Torque 5000 Ft-lbs (6780 N-m)
Maximum Speed 2000 rpm
Hydraulic Pressure 250 to 1000 psi (176 to 704 m H2O)
View Details
2 suppliers
Hydraulically Applied Floating Caliper Brake - KTR-STOP® S-A-F - KTR Corporation
Specs
Configuration Disc
Engagement Friction
Shaft Right Angle
View Details