Dellner Brakes AB Spring Applied, Hydraulic Pressure Released, with Support and Hydraulic Power Pack Disc Brake Compact 95

Description
Dellner Compact 95 is a comp lete, ready to use, safety brake system which includes disc brake, support and hydraulic power pack (HPP) with one interface. The system is very compact, light weight, durable and suitable for outdoor / di rty environments (IP65). The HPP is capable to ac tuate a second brake through a hose (twin mounting). It is also possible to separate the HPP, and mount it remote from the support. (In this case hydraulic tubing is not included). The Compact 95 systems are designed for 12 mm thick brake discs. When used with thicker discs the systems can be supplied with spacers. To maintain full brake torque the brakes should be adjusted when below mentioned maximum air gap value is exceeded. An extension of the brake pist on through the adjustment nut gives an easy visual way to tell when adjustment is needed. As st andard the Compact 95 systems are delivered with Dellner “Easy adjustment” feature.
Description
Dellner Compact 95 is a comp lete, ready to use, safety brake system which includes disc brake, support and hydraulic power pack (HPP) with one interface. The system is very compact, light weight, durable and suitable for outdoor / di rty environments (IP65). The HPP is capable to ac tuate a second brake through a hose (twin mounting). It is also possible to separate the HPP, and mount it remote from the support. (In this case hydraulic tubing is not included). The Compact 95 systems are designed for 12 mm thick brake discs. When used with thicker discs the systems can be supplied with spacers. To maintain full brake torque the brakes should be adjusted when below mentioned maximum air gap value is exceeded. An extension of the brake pist on through the adjustment nut gives an easy visual way to tell when adjustment is needed. As st andard the Compact 95 systems are delivered with Dellner “Easy adjustment” feature.

Suppliers

Company
Product
Description
Supplier Links
Spring Applied, Hydraulic Pressure Released, with Support and Hydraulic Power Pack Disc Brake - Compact 95 - Dellner Brakes AB
Charlotte, NC, USA
Spring Applied, Hydraulic Pressure Released, with Support and Hydraulic Power Pack Disc Brake
Compact 95
Spring Applied, Hydraulic Pressure Released, with Support and Hydraulic Power Pack Disc Brake Compact 95
Dellner Compact 95 is a comp lete, ready to use, safety brake system which includes disc brake, support and hydraulic power pack (HPP) with one interface. The system is very compact, light weight, durable and suitable for outdoor / di rty environments (IP65). The HPP is capable to ac tuate a second brake through a hose (twin mounting). It is also possible to separate the HPP, and mount it remote from the support. (In this case hydraulic tubing is not included). The Compact 95 systems are designed for 12 mm thick brake discs. When used with thicker discs the systems can be supplied with spacers. To maintain full brake torque the brakes should be adjusted when below mentioned maximum air gap value is exceeded. An extension of the brake pist on through the adjustment nut gives an easy visual way to tell when adjustment is needed. As st andard the Compact 95 systems are delivered with Dellner “Easy adjustment” feature.

Dellner Compact 95 is a comp lete, ready to use, safety brake system which includes disc brake, support and hydraulic power pack (HPP) with one interface.

The system is very compact, light weight, durable and suitable for outdoor / di rty environments (IP65).

The HPP is capable to ac tuate a second brake through a hose (twin mounting). It is also possible to separate the HPP, and mount it remote from the support. (In this case hydraulic tubing is not included).

The Compact 95 systems are designed for 12 mm thick brake discs. When used with thicker discs the systems can be supplied with spacers.

To maintain full brake torque the brakes should be adjusted when below mentioned maximum air gap value is exceeded. An extension of the brake pist on through the adjustment nut gives an easy visual way to tell when adjustment is needed. As st andard the Compact 95 systems are delivered with Dellner “Easy adjustment” feature.

Supplier's Site

Technical Specifications

  Dellner Brakes AB
Product Category Hydraulic Brakes
Product Number Compact 95
Product Name Spring Applied, Hydraulic Pressure Released, with Support and Hydraulic Power Pack Disc Brake
Hydraulic Pressure 653 to 1668 psi (459 to 1174 m H2O)
Configuration Disc
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Hydraulic Spring Applied Brakes - FS581 -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.25 to 1.00 inch (6.35 to 25.4 mm)
Weight 27.8 to 28.2 lbs (12.61 to 12.79 kg)
View Details
Hydraulically Applied Floating Caliper Brake - KTR-STOP® M-A-F - KTR Corporation
Specs
Configuration Disc
Engagement Friction
Shaft Right Angle
View Details
Fixed Hubs With Q.D. Bushings - 0804-0134 - Tolomatic
Specs
Torque 917 Ft-lbs (1243 N-m)
Configuration Disc
Engagement Friction
View Details
 - 81888 - Ausco Products, Inc.
Ausco Products, Inc.
Specs
Torque 250 Ft-lbs (339 N-m)
Configuration Disc
Mounting SAE B WITH SERVICE
View Details