Dellner Brakes AB Spring Applied, Hydraulic Pressure Released, with Support and Hydraulic Power Pack Disc Brake Compact 50

Description
Dellner Compact 50 is a comple te, ready to use, safety brake system which includes disc brake, support and hydraulic power pack (HPP) with one interface. The system is very compact, light weight, durable and suitable for outdoor / di rty environments (IP65). The HPP is capable to ac tuate a second brake through a hose (twin mounting). It is also possible to separate the HPP, and mount it remote from the support. (In this case hydraulic tubing is not included). The Compact 50 systems are designed for 12 mm thick brake discs. When used with thicker discs the systems can be supplied with spacers. To maintain full brake torque the brakes should be adjusted when below mentioned maximum air gap value is exceeded. An extension of the brake pist on through the adjustment nut gives an easy visual way to tell when adjustment is needed.
Description
Dellner Compact 50 is a comple te, ready to use, safety brake system which includes disc brake, support and hydraulic power pack (HPP) with one interface. The system is very compact, light weight, durable and suitable for outdoor / di rty environments (IP65). The HPP is capable to ac tuate a second brake through a hose (twin mounting). It is also possible to separate the HPP, and mount it remote from the support. (In this case hydraulic tubing is not included). The Compact 50 systems are designed for 12 mm thick brake discs. When used with thicker discs the systems can be supplied with spacers. To maintain full brake torque the brakes should be adjusted when below mentioned maximum air gap value is exceeded. An extension of the brake pist on through the adjustment nut gives an easy visual way to tell when adjustment is needed.

Suppliers

Company
Product
Description
Supplier Links
Spring Applied, Hydraulic Pressure Released, with Support and Hydraulic Power Pack Disc Brake - Compact 50 - Dellner Brakes AB
Charlotte, NC, USA
Spring Applied, Hydraulic Pressure Released, with Support and Hydraulic Power Pack Disc Brake
Compact 50
Spring Applied, Hydraulic Pressure Released, with Support and Hydraulic Power Pack Disc Brake Compact 50
Dellner Compact 50 is a comple te, ready to use, safety brake system which includes disc brake, support and hydraulic power pack (HPP) with one interface. The system is very compact, light weight, durable and suitable for outdoor / di rty environments (IP65). The HPP is capable to ac tuate a second brake through a hose (twin mounting). It is also possible to separate the HPP, and mount it remote from the support. (In this case hydraulic tubing is not included). The Compact 50 systems are designed for 12 mm thick brake discs. When used with thicker discs the systems can be supplied with spacers. To maintain full brake torque the brakes should be adjusted when below mentioned maximum air gap value is exceeded. An extension of the brake pist on through the adjustment nut gives an easy visual way to tell when adjustment is needed.

Dellner Compact 50 is a comple te, ready to use, safety brake system which includes disc brake, support and hydraulic power pack (HPP) with one interface.

The system is very compact, light weight, durable and suitable for outdoor / di rty environments (IP65).

The HPP is capable to ac tuate a second brake through a hose (twin mounting). It is also possible to separate the HPP, and mount it remote from the support. (In this case hydraulic tubing is not included).

The Compact 50 systems are designed for 12 mm thick brake discs. When used with thicker discs the systems can be supplied with spacers.

To maintain full brake torque the brakes should be adjusted when below mentioned maximum air gap value is exceeded. An extension of the brake pist on through the adjustment nut gives an easy visual way to tell when adjustment is needed.

Supplier's Site

Technical Specifications

  Dellner Brakes AB
Product Category Hydraulic Brakes
Product Number Compact 50
Product Name Spring Applied, Hydraulic Pressure Released, with Support and Hydraulic Power Pack Disc Brake
Hydraulic Pressure 435 to 1668 psi (306 to 1174 m H2O)
Configuration Disc
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Hydraulic Brakes - H491S | H491D -  - Branham, W.C. Inc.
Specs
Hydraulic Pressure 1500 psi (1056 m H2O)
Configuration Disc
Bore Diameter 2.5 inch (63.5 mm)
View Details
Caliper Spring Applied / Hydraulic Released Brake - A300-T300 SH - Hilliard Corporation (The)
Specs
Hydraulic Pressure 1700 psi (1196 m H2O)
Configuration Disc
Engagement Friction
View Details
Spring Applied, Hydraulic Pressure Released  Disc Brake - SKP 65 SA - Dellner Brakes AB
Specs
Hydraulic Pressure 218 to 1740 psi (153 to 1225 m H2O)
Configuration Disc
Engagement Friction
View Details