DeWAL Virgin Film DW202

Description
DW202 is a skived PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW202 conforms to ASTM D3308 Type II and SAE AMS 3662C. APPLICATION INFORMATION DW202 finds use in electrical applications where high temperature service rating and superior electrical properties are desired. Examples of electrical applications include capacitor films, harnesses for electrical wiring in automotive and aerospace applications, spacers for transformers and other electrical insulation applications where high dielectric strength and high temperature resistance are requisite.
Description
DW202 is a skived PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW202 conforms to ASTM D3308 Type II and SAE AMS 3662C. APPLICATION INFORMATION DW202 finds use in electrical applications where high temperature service rating and superior electrical properties are desired. Examples of electrical applications include capacitor films, harnesses for electrical wiring in automotive and aerospace applications, spacers for transformers and other electrical insulation applications where high dielectric strength and high temperature resistance are requisite.

Suppliers

Company
Product
Description
Supplier Links
Virgin Film - DW202 - DeWAL
Narragansett, RI, United States
Virgin Film
DW202
Virgin Film DW202
DW202 is a skived PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW202 conforms to ASTM D3308 Type II and SAE AMS 3662C. APPLICATION INFORMATION DW202 finds use in electrical applications where high temperature service rating and superior electrical properties are desired. Examples of electrical applications include capacitor films, harnesses for electrical wiring in automotive and aerospace applications, spacers for transformers and other electrical insulation applications where high dielectric strength and high temperature resistance are requisite.

DW202 is a skived PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness.

DW202 conforms to ASTM D3308 Type II and SAE AMS 3662C.

APPLICATION INFORMATION
DW202 finds use in electrical applications where high temperature service rating and superior electrical properties are desired.

Examples of electrical applications include capacitor films, harnesses for electrical wiring in automotive and aerospace applications, spacers for transformers and other electrical insulation applications where high dielectric strength and high temperature resistance are requisite.

Supplier's Site

Technical Specifications

  DeWAL
Product Category Specialty Tapes
Product Number DW202
Product Name Virgin Film
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Adhesive None
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
Features Single; Dielectric / Insulating; Thermally Insulating
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Fiberglass / Glass
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
MULTIFIL™ Proprietory Filled PTFE Tape - 14 Multifil - GGB
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness 0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details
3M DT11 Heavy Duty Duct Tape - DT11 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Adhesive Rubber
Application Duct
Width 1.89 inches (48 mm)
View Details