David Round General Purpose Air Winch - Rocket 51 Series AR10

Description
SUMMARY OF FEATURES 1,000 lb. single line capacity general purpose – ideal for various pulling and lifting projects. Line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope. Mechanical load brake OPTIONAL FEATURES An optional motor brake is available to provide additional security on lifting applications. An optional block and hook assembly is commonly used to double the capacity of this winch. Leaders in their industry, David Round’s General Purpose Winch is well suited for industrial and construction projects! Up to 70 feet per minute line speed! With some models weighing just 100 pounds, this 1,000 pound single line capacity general purpose winch is ideal for various pulling and lifting projects. This winch offers line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope. While a mechanical load brake is standard, an optional motor brake is available to provide additional security on lifting applications. An optional block and hook assembly is commonly used to double the capacity of this winch. Information on other models is available from a David Round representative. Load capacity rated for single line pull. This equipment is not to be used for lifting or supporting people. All products are available in Stainless Steel and Made in the U.S.A.
Description
SUMMARY OF FEATURES 1,000 lb. single line capacity general purpose – ideal for various pulling and lifting projects. Line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope. Mechanical load brake OPTIONAL FEATURES An optional motor brake is available to provide additional security on lifting applications. An optional block and hook assembly is commonly used to double the capacity of this winch. Leaders in their industry, David Round’s General Purpose Winch is well suited for industrial and construction projects! Up to 70 feet per minute line speed! With some models weighing just 100 pounds, this 1,000 pound single line capacity general purpose winch is ideal for various pulling and lifting projects. This winch offers line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope. While a mechanical load brake is standard, an optional motor brake is available to provide additional security on lifting applications. An optional block and hook assembly is commonly used to double the capacity of this winch. Information on other models is available from a David Round representative. Load capacity rated for single line pull. This equipment is not to be used for lifting or supporting people. All products are available in Stainless Steel and Made in the U.S.A.
Datasheet
Datasheet Summary
Powered by GS/AI

The General Purpose Air Winch - Rocket 51 Series, model AR10, has a load capacity of 1,000 pounds and offers a line speed of 40 feet per minute. It is designed for various pulling and lifting applications, making it suitable for industrial and construction projects. The winch can store up to 170 feet of 1/4 inch diameter wire rope and weighs 135 pounds. A mechanical load brake is standard, while an optional motor brake can be added for enhanced safety during lifting tasks. Additionally, an optional block and hook assembly is available to double the winch's capacity. This winch is not intended for lifting or supporting people.

Datasheet Summary
Powered by GS/AI

The General Purpose Air Winch - Rocket 51 Series, model AR10, has a load capacity of 1,000 pounds and offers a line speed of 40 feet per minute. It is designed for various pulling and lifting applications, making it suitable for industrial and construction projects. The winch can store up to 170 feet of 1/4 inch diameter wire rope and weighs 135 pounds. A mechanical load brake is standard, while an optional motor brake can be added for enhanced safety during lifting tasks. Additionally, an optional block and hook assembly is available to double the winch's capacity. This winch is not intended for lifting or supporting people.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Air Winch - Rocket 51 Series - AR10 - David Round
Streetsboro, OH, USA
General Purpose Air Winch - Rocket 51 Series
AR10
General Purpose Air Winch - Rocket 51 Series AR10
SUMMARY OF FEATURES 1,000 lb. single line capacity general purpose – ideal for various pulling and lifting projects. Line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope. Mechanical load brake OPTIONAL FEATURES An optional motor brake is available to provide additional security on lifting applications. An optional block and hook assembly is commonly used to double the capacity of this winch. Leaders in their industry, David Round’s General Purpose Winch is well suited for industrial and construction projects! Up to 70 feet per minute line speed! With some models weighing just 100 pounds, this 1,000 pound single line capacity general purpose winch is ideal for various pulling and lifting projects. This winch offers line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope. While a mechanical load brake is standard, an optional motor brake is available to provide additional security on lifting applications. An optional block and hook assembly is commonly used to double the capacity of this winch. Information on other models is available from a David Round representative. Load capacity rated for single line pull. This equipment is not to be used for lifting or supporting people. All products are available in Stainless Steel and Made in the U.S.A.

SUMMARY OF FEATURES

  • 1,000 lb. single line capacity general purpose – ideal for various pulling and lifting projects.
  • Line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope.
  • Mechanical load brake

OPTIONAL FEATURES

  • An optional motor brake is available to provide additional security on lifting applications.
  • An optional block and hook assembly is commonly used to double the capacity of this winch.

Leaders in their industry, David Round’s General Purpose Winch is well suited for industrial and construction projects! Up to 70 feet per minute line speed!

  • With some models weighing just 100 pounds, this 1,000 pound single line capacity general purpose winch is ideal for various pulling and lifting projects.
  • This winch offers line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope.
  • While a mechanical load brake is standard, an optional motor brake is available to provide additional security on lifting applications.
  • An optional block and hook assembly is commonly used to double the capacity of this winch.

Information on other models is available from a David Round representative.

Load capacity rated for single line pull.

This equipment is not to be used for lifting or supporting people.

All products are available in Stainless Steel and Made in the U.S.A.

Supplier's Site Datasheet

Technical Specifications

  David Round
Product Category Industrial Winches
Product Number AR10
Product Name General Purpose Air Winch - Rocket 51 Series
Features Brake; Free-spooling option (optional feature)
Unit Weight 135.0 lbs (61.2 kg)
Type Spur
Load Capacity 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Puller, Ratchet, 15 Ft., 1650 Lb - 937-1600-15 - Petersen Products Co.
Specs
Load Capacity 1650 lbs (748 kg)
Line Length 15.0 ft (45.72 dm)
View Details
Tirak Wire Rope Hoist - Winch WLL ton 1 -  - Certex UK
Specs
Load Capacity 2205 lbs (1000 kg)
Line Type Cable
View Details
Radial Gate Hoist -  - David Round
Specs
Features Brake; Free-spooling option
Type Worm
Load Capacity 50000 lbs (22676 kg)
View Details
DH Series Rope Hoists -  - Demag Cranes & Components
Demag Cranes & Components
Specs
Features Brake
Type Helical
Description Electric Motor
View Details