David Round Idler Wheel Sheaves 1 1/2-SS

Description
Used to redirect loan chain, an idler uses a groove instead of chain pockets. Complete assemblies including shafts, support yokes and pillow blocks are available. David Round load chain is calibrated to match David Round Idler wheels. Sheaves are not bored or keyed. All products are available in Stainless Steel and Made in the U.S.A. SUMMARY OF FEATURES Capacities from 900 lbs to 5,000 lbs Idler wheel sheaves are not bored or keyed Idler wheel sheaves are grooved (not chain pocketed) Available in Stainless Steel.
Datasheet
Description
Used to redirect loan chain, an idler uses a groove instead of chain pockets. Complete assemblies including shafts, support yokes and pillow blocks are available. David Round load chain is calibrated to match David Round Idler wheels. Sheaves are not bored or keyed. All products are available in Stainless Steel and Made in the U.S.A. SUMMARY OF FEATURES Capacities from 900 lbs to 5,000 lbs Idler wheel sheaves are not bored or keyed Idler wheel sheaves are grooved (not chain pocketed) Available in Stainless Steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Idler Wheel Sheaves - 1 1/2-SS - David Round
Streetsboro, OH, USA
Idler Wheel Sheaves
1 1/2-SS
Idler Wheel Sheaves 1 1/2-SS
Used to redirect loan chain, an idler uses a groove instead of chain pockets. Complete assemblies including shafts, support yokes and pillow blocks are available. David Round load chain is calibrated to match David Round Idler wheels. Sheaves are not bored or keyed. All products are available in Stainless Steel and Made in the U.S.A. SUMMARY OF FEATURES Capacities from 900 lbs to 5,000 lbs Idler wheel sheaves are not bored or keyed Idler wheel sheaves are grooved (not chain pocketed) Available in Stainless Steel.

Used to redirect loan chain, an idler uses a groove instead of chain pockets.

Complete assemblies including shafts, support yokes and pillow blocks are available.

David Round load chain is calibrated to match David Round Idler wheels. Sheaves are not bored or keyed.

All products are available in Stainless Steel and Made in the U.S.A.

SUMMARY OF FEATURES

  • Capacities from 900 lbs to 5,000 lbs
  • Idler wheel sheaves are not bored or keyed
  • Idler wheel sheaves are grooved (not chain pocketed)

Available in Stainless Steel.

Supplier's Site Datasheet

Technical Specifications

  David Round
Product Category Sheaves
Product Number 1 1/2-SS
Product Name Idler Wheel Sheaves
Rope Type Chain
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sheave - Redco™ Nylon Cable Sheave - Redwood Plastics
Specs
Rope Type Wire Rope / Cable
Material Plastic
View Details
Load Wheel Sheaves - 1/2-1/4W - David Round
Specs
Rope Type Chain
Cable or Rope Size 0.2190 inch (5.56 mm)
Bore Diameter 2 inch (50.8 mm)
View Details
8
Specs
Rope Type Wire Rope / Cable
Cable or Rope Size 0.4375 inch (11.11 mm)
Bore Diameter 2 inch (50.8 mm)
View Details
Cable Sheave - Redco™ Crane Cable Sheave - Redwood Plastics
Specs
Rope Type Wire Rope / Cable
Material Plastic
View Details