The MAQ20-ISOV1 is an isolated analog voltage-input module with 8 channels, each configurable for a range of ±1V. It features 300Vrms channel-to-channel isolation and 1500Vrms input-to-bus isolation, with each channel protected against 240Vrms continuous overload. The module supports high-resolution conversion, individual channel setup for range, alarm limits, averaging, and burst scan mode up to 5kS/s per channel. Signal bandwidth is 1kHz. Installation uses a pluggable terminal block with shield termination, and the physical dimensions are 83.1mm x 114.6mm x 15.3mm. It operates from -40°C to +85°C and meets Heavy Industrial CE, UL/cUL (Class I, Div 2, Groups A, B, C, D) standards. ATEX compliance is pending.
The MAQ20-ISOMV and MAQ20-ISOV voltage input modules and MAQ20-ISOI current input module offer 8 isolated input channels with multiple signal ranges and high resolution conversion for precise measurement of a wide range of analog voltage and current signals. All channels are individually configurable for range, alarm limits, averaging, and high-speed burst scan to match the most demanding applications. High, Low, High-High and Low-Low alarms provide essential monitoring and warning functions to ensure optimum process flow and failsafe applications. Signal bandwidth is 5kHz for voltage input and 1.5kHz for current input. The burst scan mode allows up to 10kS/s per channel to be captured simultaneously. Field I/O connections are made through a pluggable terminal block with four positions provided for the termination of wiring shields.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | MAQ20-ISOV1 |
| Product Name | Isolated Analog Voltage Input Module; ±1V |
| Data Acquisition | Input Module |
| User Interface | None |
| Application | General Lab & Industrial |
| Agency Approval | CE |
| Analog Channels | 8 # |