The MAQ20-DIOL is a discrete input/output module with 5 isolated input channels accepting 3-60VDC signals and 5 isolated output channels switching 3-60VDC signals at up to 3A load. It features 1500Vrms input-to-bus isolation and 300Vrms channel-to-channel isolation, with continuous overload and reverse polarity protection on all channels. Input and output channels can be individually configured for seven special functions including Pulse/Frequency Counter, PWM Generator, and One-Shot Pulse Generator, with up to four functions running simultaneously. The module operates from -40°C to +85°C, supports a 30mA power supply current, and uses a pluggable terminal block for field connections. Its dimensions are 114.6mm x 15.3mm x 82.8mm. It is Heavy Industrial CE compliant, UL/cUL certified for Class I, Division 2, Groups A, B, C, D, and meets EN61000-6-4 and EN61000-6-2 emissions and immunity standards.
The MAQ20-DIOL discrete input/output module has 5 isolated discrete input channels and 5 isolated discrete output channels. Input channels accept 3-60VDC signals and output channels switch 3-60VDC signals at up to 3A load.
The MAQ20-DIOH discrete input/output module has 4 isolated discrete inputs and 4 isolated discrete outputs. Input channels accept 90-280VAC/VDC signals and output channels switch 24-280VAC signals at up to 3A AC load. NOTE: DIOH output channels switch AC loads only
Discrete output channels have user configurable default output states which are set up on power up or module reset. In addition to performing standard discrete I/O, the channels can be configured to perform seven special functions: Pulse/Frequency Counter, Pulse/Frequency Counter with Debounce, Waveform Measurement, Time Between Events, Frequency Generator, Pulse Width Modulation (PWM), and One-Shot Generator. Up to four special functions can run simultaneously. High, Low, High-High and Low-Low alarms provide essential monitoring and warning functions to ensure optimum process flow and fail-safe applications. Field I/O connections are made through a pluggable terminal block.
Input-to-bus isolation is a robust 1500Vrms and channel-to-channel isolation is 300Vrms. Each individual channel has continuous overload and reverse connection protection in case of inadvertent wiring errors.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | MAQ20-DIOL |
| Product Name | Digital Input/Output Module; 3 to 60VDC, 5-ch Input, 5-ch Output |
| Data Acquisition | Input/Output Module |
| Form Factor | DIN Rail |
| Outputs | Analog Voltage Output |
| User Interface | None |
| Application | General Lab & Industrial |