Dataforth Corporation DIN Rail Backbone; 1 COM Module and up to 16 I/O Modules MAQ20-BKPL16

Description
The MAQ20 system backbone resides within the DIN rail used for module mounting and provides power to and interface between the communications module and the I/O modules. Standard backbones provide for one communication module and 4, 8, 16, or 24 I/O modules. The longest backbone, which accommodates 24 I/O modules, fits in an industry standard 19" rack. Each backbone utilizes a pluggable connector system on each end such that varying system channel counts can be configured using the standard backbones. As a result of this pluggable system, the main part of a system, including the communications module, can be installed in one location while other sets of I/O modules installed in remote locations connect to the main system through a wire harness.
Request a Quote Datasheet
Description
The MAQ20 system backbone resides within the DIN rail used for module mounting and provides power to and interface between the communications module and the I/O modules. Standard backbones provide for one communication module and 4, 8, 16, or 24 I/O modules. The longest backbone, which accommodates 24 I/O modules, fits in an industry standard 19" rack. Each backbone utilizes a pluggable connector system on each end such that varying system channel counts can be configured using the standard backbones. As a result of this pluggable system, the main part of a system, including the communications module, can be installed in one location while other sets of I/O modules installed in remote locations connect to the main system through a wire harness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Backbone; 1 COM Module and up to 16 I/O Modules - MAQ20-BKPL16 - Dataforth Corporation
Tucson, AZ, USA
DIN Rail Backbone; 1 COM Module and up to 16 I/O Modules
MAQ20-BKPL16
DIN Rail Backbone; 1 COM Module and up to 16 I/O Modules MAQ20-BKPL16
The MAQ20 system backbone resides within the DIN rail used for module mounting and provides power to and interface between the communications module and the I/O modules. Standard backbones provide for one communication module and 4, 8, 16, or 24 I/O modules. The longest backbone, which accommodates 24 I/O modules, fits in an industry standard 19" rack. Each backbone utilizes a pluggable connector system on each end such that varying system channel counts can be configured using the standard backbones. As a result of this pluggable system, the main part of a system, including the communications module, can be installed in one location while other sets of I/O modules installed in remote locations connect to the main system through a wire harness.

The MAQ20 system backbone resides within the DIN rail used for module mounting and provides power to and interface between the communications module and the I/O modules. Standard backbones provide for one communication module and 4, 8, 16, or 24 I/O modules. The longest backbone, which accommodates 24 I/O modules, fits in an industry standard 19" rack. Each backbone utilizes a pluggable connector system on each end such that varying system channel counts can be configured using the standard backbones. As a result of this pluggable system, the main part of a system, including the communications module, can be installed in one location while other sets of I/O modules installed in remote locations connect to the main system through a wire harness.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number MAQ20-BKPL16
Product Name DIN Rail Backbone; 1 COM Module and up to 16 I/O Modules
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Analog Input Module; Type J Thermocouple, 8-ch - MAQ20-JTC - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
View Details
8B34 Linearized 2- or 3-Wire RTD Input Module - 8B34-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-36 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
SCM7B32/33 Isolated Process Current/Voltage Input Module - SCM7B32/33-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output
View Details