The DSCP65 is a single-channel DC low voltage converter designed to convert industrial-standard voltage inputs to current or voltage outputs. It features a compact 6.2mm wide DIN rail housing with spring-cage clamp connections, and supports input ranges from 25mV to 2VDC in 15 configurable steps, with output options of 0-5VDC, 0-10VDC, 1-5VDC, 2-10VDC, or 0-20mA, 4-20mA, 20mA-0, or 20-4mA. The device offers 1500Vrms three-way galvanic isolation, 14-bit resolution, and better than ±0.1% accuracy. It operates on 19.2-30VDC power, consumes less than 600mW, and supports hot swapping. Configuration is done via dip-switch, with LED indicators for faults. It meets EN61000-6-2 immunity and EN61000-6-4 emissions standards, and is rated for operation from -20°C to +65°C with IP20 protection.
Each DSCP65 Low Voltage Converter provides a single channel of low voltage input which is converted to a current or voltage output. It is designed for industrial standard voltage or current signals. Input/output range, filter, fault indication, and other functions may be configured by dip-switch. Power can be applied directly to the converter’s terminals or through a DIN rail mounted bus connector accessory, eliminating the need to wire power to each individual converter.
| Dataforth Corporation | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | DSCP65 |
| Product Name | DC Low Voltage Converter |
| Form Factor | DIN Rail |
| Outputs | Analog Voltage Output |
| User Interface | None |
| Application | General Lab & Industrial |