The DSCP63 is a single-channel DC voltage/current converter designed for industrial signal conditioning, converting inputs such as 0-5VDC, 4-20mA, or similar ranges to configurable voltage or current outputs. It features 1500Vrms three-way galvanic isolation, 14-bit resolution, and better than ±0.1% accuracy. Configuration is done via dip-switch, with selectable filter and fault indication. The device operates on 19.2-30VDC power, consumes less than 600mW, and supports hot swapping. It mounts on 35mm DIN rail with spring-cage clamp terminals, measures 6.2mm width × 93.1mm height × 102.5mm depth, and complies with CE, EN61000-6-2, and EN61000-6-4 standards. Operating temperature ranges from -20°C to +65°C with IP20 protection.
Each DSCP63 Voltage/Current Converter provides a single channel of voltage or current input which is converted to a voltage or current output. It is designed for industrial standard voltage or current signals. Input/output range, filter, fault indication, square root function and other functions may be configured by dip-switch. Power can be applied directly to the converter’s terminals or through a DIN rail mounted bus connector accessory, eliminating the need to wire power to each individual converter.
| Dataforth Corporation | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | DSCP63 |
| Product Name | DC Voltage/Current Converter |
| Form Factor | DIN Rail |
| Outputs | Analog Voltage Output; Analog Current Output |
| User Interface | None |
| Application | General Lab & Industrial |