Dataforth Corporation Thermocouple-to-DC Current/Voltage Converter with Relay Output DSCP62

Description
Each DSCP62 Thermocouple Converter provides a single channel of thermocouple input which is amplified, linearized and converted to a high-level current or voltage output. Thermocouple type, measurement range, filter, output type and range, and fault indication may be configured by dip-switch. An auxiliary relay output is provided to generate an alarm or act as a thermostat. Power can be applied directly to the converter’s terminals or through a DIN rail mounted bus connector accessory, eliminating the need to wire power to each individual converter.
Request a Quote Datasheet
Description
Each DSCP62 Thermocouple Converter provides a single channel of thermocouple input which is amplified, linearized and converted to a high-level current or voltage output. Thermocouple type, measurement range, filter, output type and range, and fault indication may be configured by dip-switch. An auxiliary relay output is provided to generate an alarm or act as a thermostat. Power can be applied directly to the converter’s terminals or through a DIN rail mounted bus connector accessory, eliminating the need to wire power to each individual converter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple-to-DC Current/Voltage Converter with Relay Output - DSCP62 - Dataforth Corporation
Tucson, AZ, USA
Thermocouple-to-DC Current/Voltage Converter with Relay Output
DSCP62
Thermocouple-to-DC Current/Voltage Converter with Relay Output DSCP62
Each DSCP62 Thermocouple Converter provides a single channel of thermocouple input which is amplified, linearized and converted to a high-level current or voltage output. Thermocouple type, measurement range, filter, output type and range, and fault indication may be configured by dip-switch. An auxiliary relay output is provided to generate an alarm or act as a thermostat. Power can be applied directly to the converter’s terminals or through a DIN rail mounted bus connector accessory, eliminating the need to wire power to each individual converter.

Each DSCP62 Thermocouple Converter provides a single channel of thermocouple input which is amplified, linearized and converted to a high-level current or voltage output. Thermocouple type, measurement range, filter, output type and range, and fault indication may be configured by dip-switch. An auxiliary relay output is provided to generate an alarm or act as a thermostat. Power can be applied directly to the converter’s terminals or through a DIN rail mounted bus connector accessory, eliminating the need to wire power to each individual converter.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Thermocouple Temperature Transmitters
Product Number DSCP62
Product Name Thermocouple-to-DC Current/Voltage Converter with Relay Output
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA); Analog Voltage
Connection Screw Clamps or Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Configurable 2-Wire Temperature Transmitter, DIN Mount - DSCP20 - Dataforth Corporation
Specs
Sensed Temperature -328 to 3308 F (-200 to 1820 C)
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
View Details
Non-Linearized Thermocouple Input Transmitter - DSCT37E-04 - Dataforth Corporation
Specs
Sensed Temperature 32 to 1652 F (0.0 to 900 C)
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
View Details
Non-Linearized Thermocouple Input Transmitter - DSCT37B-07 - Dataforth Corporation
Specs
Sensed Temperature 32 to 3272 F (0.0 to 1800 C)
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
View Details
Non-Linearized Thermocouple Input Transmitter - DSCT37J-01 - Dataforth Corporation
Specs
Sensed Temperature -148 to 1400 F (-100 to 760 C)
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
View Details