Dataforth Corporation 16-channel backpanel with DIN rail mounting option 8BP16-2

Description
The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0.
Request a Quote Datasheet
Description
The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-channel backpanel with DIN rail mounting option - 8BP16-2 - Dataforth Corporation
Tucson, AZ, USA
16-channel backpanel with DIN rail mounting option
8BP16-2
16-channel backpanel with DIN rail mounting option 8BP16-2
The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0.

The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Signal Conditioners
Product Number 8BP16-2
Product Name 16-channel backpanel with DIN rail mounting option
Signal Conditioning SigIsol
Form Factor Backpanel
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - DSCA31-12 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal Conditioners and Isolators - DSCA43-13E - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
DSCA34 Linearized 2- or 3-Wire RTD Input Signal Conditioner - DSCA34-xx - Dataforth Corporation
Specs
Signal Conditioning Filter; Instrumentation Amplifier; SigIsol
Form Factor DIN Rail
Excitation Current
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-07 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details