Dataforth Corporation 4-channel backpanel without cold junction compensation sensor 8BP04-1

Description
The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0.
Request a Quote
Description
The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8BP04-1 is a 4-channel analog I/O backpanel without a cold junction compensation sensor, designed for use with 8B signal conditioning modules. It accepts modules in any mixture and provides each with an isolated analog bus, with outputs simultaneously accessible to high-speed data acquisition systems. Operating temperature ranges from -40°C to +85°C with 95% noncondensing relative humidity. It supports either a +5VDC ±5% supply or a wide-range 7-34VDC supply, with automatic selection when both are present. Isolation is 1500Vrms continuous between input-to-output and channel-to-channel. The backpanel uses high-density screw clamp connectors for field and system interfaces, rated for up to 16 AWG wire. A grounding stud is provided for enhanced protection against electrical disturbances. The unit is rated for Class I, Division 2, Groups A, B, C, D, or non-hazardous locations only.

Datasheet Summary
Powered by GS/AI

The 8BP04-1 is a 4-channel analog I/O backpanel without a cold junction compensation sensor, designed for use with 8B signal conditioning modules. It accepts modules in any mixture and provides each with an isolated analog bus, with outputs simultaneously accessible to high-speed data acquisition systems. Operating temperature ranges from -40°C to +85°C with 95% noncondensing relative humidity. It supports either a +5VDC ±5% supply or a wide-range 7-34VDC supply, with automatic selection when both are present. Isolation is 1500Vrms continuous between input-to-output and channel-to-channel. The backpanel uses high-density screw clamp connectors for field and system interfaces, rated for up to 16 AWG wire. A grounding stud is provided for enhanced protection against electrical disturbances. The unit is rated for Class I, Division 2, Groups A, B, C, D, or non-hazardous locations only.

Suppliers

Company
Product
Description
Supplier Links
4-channel backpanel without cold junction compensation sensor - 8BP04-1 - Dataforth Corporation
Tucson, AZ, USA
4-channel backpanel without cold junction compensation sensor
8BP04-1
4-channel backpanel without cold junction compensation sensor 8BP04-1
The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0.

The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Signal Conditioners
Product Number 8BP04-1
Product Name 4-channel backpanel without cold junction compensation sensor
Signal Conditioning SigIsol
Form Factor Backpanel
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-37 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
Signal Conditioners and Isolators - DSCA31-15C - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-10 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
8B37 Non-Linearized Thermocouple Input Module - 8B37J - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details