Data Device Corporation (DDC) ARINC 429 PCMCIA Card (CAB) DD-42924M3-300

Description
The ARINC 429 DD-42912M3-300 and DD-42924M3-300 are two versions of a high density, Type II PCMCIA card for interfacing with an ARINC 429 data bus. The DD-42912M3-300 version features one ARINC transmit channel, two ARINC receive channels, and two discrete outputs; while the DD-42924M3-300 contains two ARINC transmit channels, four ARINC receive channels, and one discrete output. The ARINC-429 card can be used as a data source for simulating or data receiver for analyzing data on a data bus. With excellent transfer reliability, the card provides scheduled and FIFO transmissions, receive data filtering and time stamping, and FIFO and mailbox reception modes. DD-42912M3-300/DD-42 924M3-300 software supports all modes of operation and includes 'C', LabVIEW and LabVIEW Real-Time, and LabWindows/CVI programming libraries. An optional Commercial Avionics Utilities Suite, with an ARINC 429 Data Bus Analyzer and ARINC 615 Data Loader, is also available. The WinPanel GUI allows users to transmit and receive data onto a bus without developing software. Optional dataSIMS software offers powerful monitoring, extensive post analysis capabilities, and simulation capability. APPLICATIONS The ARINC-429 DD-42912M3-300/DD-42 924M3-300 is designed for avionics applications including: simulating and testing new systems prior to use with actual flight systems, in-lab end-item testing, and onboard testing via portable PC.
Description
The ARINC 429 DD-42912M3-300 and DD-42924M3-300 are two versions of a high density, Type II PCMCIA card for interfacing with an ARINC 429 data bus. The DD-42912M3-300 version features one ARINC transmit channel, two ARINC receive channels, and two discrete outputs; while the DD-42924M3-300 contains two ARINC transmit channels, four ARINC receive channels, and one discrete output. The ARINC-429 card can be used as a data source for simulating or data receiver for analyzing data on a data bus. With excellent transfer reliability, the card provides scheduled and FIFO transmissions, receive data filtering and time stamping, and FIFO and mailbox reception modes. DD-42912M3-300/DD-42 924M3-300 software supports all modes of operation and includes 'C', LabVIEW and LabVIEW Real-Time, and LabWindows/CVI programming libraries. An optional Commercial Avionics Utilities Suite, with an ARINC 429 Data Bus Analyzer and ARINC 615 Data Loader, is also available. The WinPanel GUI allows users to transmit and receive data onto a bus without developing software. Optional dataSIMS software offers powerful monitoring, extensive post analysis capabilities, and simulation capability. APPLICATIONS The ARINC-429 DD-42912M3-300/DD-42 924M3-300 is designed for avionics applications including: simulating and testing new systems prior to use with actual flight systems, in-lab end-item testing, and onboard testing via portable PC.

Suppliers

Company
Product
Description
Supplier Links
ARINC 429 PCMCIA Card (CAB) - DD-42924M3-300 - Data Device Corporation (DDC)
Bohemia, NY, USA
ARINC 429 PCMCIA Card (CAB)
DD-42924M3-300
ARINC 429 PCMCIA Card (CAB) DD-42924M3-300
The ARINC 429 DD-42912M3-300 and DD-42924M3-300 are two versions of a high density, Type II PCMCIA card for interfacing with an ARINC 429 data bus. The DD-42912M3-300 version features one ARINC transmit channel, two ARINC receive channels, and two discrete outputs; while the DD-42924M3-300 contains two ARINC transmit channels, four ARINC receive channels, and one discrete output. The ARINC-429 card can be used as a data source for simulating or data receiver for analyzing data on a data bus. With excellent transfer reliability, the card provides scheduled and FIFO transmissions, receive data filtering and time stamping, and FIFO and mailbox reception modes. DD-42912M3-300/DD-42 924M3-300 software supports all modes of operation and includes 'C', LabVIEW and LabVIEW Real-Time, and LabWindows/CVI programming libraries. An optional Commercial Avionics Utilities Suite, with an ARINC 429 Data Bus Analyzer and ARINC 615 Data Loader, is also available. The WinPanel GUI allows users to transmit and receive data onto a bus without developing software. Optional dataSIMS software offers powerful monitoring, extensive post analysis capabilities, and simulation capability. APPLICATIONS The ARINC-429 DD-42912M3-300/DD-42 924M3-300 is designed for avionics applications including: simulating and testing new systems prior to use with actual flight systems, in-lab end-item testing, and onboard testing via portable PC.

The ARINC 429 DD-42912M3-300 and DD-42924M3-300 are two versions of a high density, Type II PCMCIA card for interfacing with an ARINC 429 data bus. The DD-42912M3-300 version features one ARINC transmit channel, two ARINC receive channels, and two discrete outputs; while the DD-42924M3-300 contains two ARINC transmit channels, four ARINC receive channels, and one discrete output. The ARINC-429 card can be used as a data source for simulating or data receiver for analyzing data on a data bus. With excellent transfer reliability, the card provides scheduled and FIFO transmissions, receive data filtering and time stamping, and FIFO and mailbox reception modes.

DD-42912M3-300/DD-42924M3-300 software supports all modes of operation and includes 'C', LabVIEW and LabVIEW Real-Time, and LabWindows/CVI programming libraries. An optional Commercial Avionics Utilities Suite, with an ARINC 429 Data Bus Analyzer and ARINC 615 Data Loader, is also available. The WinPanel GUI allows users to transmit and receive data onto a bus without developing software. Optional dataSIMS software offers powerful monitoring, extensive post analysis capabilities, and simulation capability.

APPLICATIONS
The ARINC-429 DD-42912M3-300/DD-42924M3-300 is designed for avionics applications including: simulating and testing new systems prior to use with actual flight systems, in-lab end-item testing, and onboard testing via portable PC.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category PCMCIA Bus Interface Cards
Product Number DD-42924M3-300
Product Name ARINC 429 PCMCIA Card (CAB)
Card Technology CardBus
Card Form Factor Type II card
Interface to Other Buses ARINC 429
Unlock Full Specs
to access all available technical data

Similar Products

PCMCIA Module - PCM-225-1 - VersaLogic Corporation
VersaLogic Corporation
Specs
Card Technology PC Card Standard 95; CardBus
Card Form Factor Type I card; Type II card; Type III Card
Interface to Other Buses PC/104 (PC/104-Plus, EBX)
View Details
ARINC 429 PCMCIA Card (CAB) - DD-42912M3-300 - Data Device Corporation (DDC)
Specs
Card Technology CardBus
Card Form Factor Type II card
Interface to Other Buses ARINC 429
View Details