Data Device Corporation (DDC) dataSIMS- Avionics Data Bus Test and Analysis Software (1553) BU-69414

Description
dataSIMS, an all-in-one Avionics Bus Analysis & Simulation Software Tool, provides an easy-to-use graphical interface, simplifying any MIL-STD-1553 or ARINC 429 testing effort. dataSIMS supports Windows® XP (32 Bit), and Windows® 7 & Vista (32/64 Bit). Note: Please check card specifications to ensure Windows version compatibility. BENEFITS Simulate Avionics data in minutes Record and play back data in real-time Inject error conditions to find system faults Enter custom data or use pre-defined waveforms Visualize data quickly Mimic look and feel of real Test Equipment Display data in many graphical formats Extract and convert flight data in real-time Reduce data analysis time All recorded data is time-synchronized Use filters and formulas for quick data processing Reduce your Avionics Software Tools Interface with multiple Avionics Buses Integrate with 3rd party Software and Hardware Generate and export custom reports APPLICATIONS New Product Development Systems Integration/Simulati on Bus or Network Analysis Production Testing Troubleshooting Data Recording Depot/Flight Line Diagnostics Automatic Test Flight Testing
Description
dataSIMS, an all-in-one Avionics Bus Analysis & Simulation Software Tool, provides an easy-to-use graphical interface, simplifying any MIL-STD-1553 or ARINC 429 testing effort. dataSIMS supports Windows® XP (32 Bit), and Windows® 7 & Vista (32/64 Bit). Note: Please check card specifications to ensure Windows version compatibility. BENEFITS Simulate Avionics data in minutes Record and play back data in real-time Inject error conditions to find system faults Enter custom data or use pre-defined waveforms Visualize data quickly Mimic look and feel of real Test Equipment Display data in many graphical formats Extract and convert flight data in real-time Reduce data analysis time All recorded data is time-synchronized Use filters and formulas for quick data processing Reduce your Avionics Software Tools Interface with multiple Avionics Buses Integrate with 3rd party Software and Hardware Generate and export custom reports APPLICATIONS New Product Development Systems Integration/Simulati on Bus or Network Analysis Production Testing Troubleshooting Data Recording Depot/Flight Line Diagnostics Automatic Test Flight Testing

Suppliers

Company
Product
Description
Supplier Links
dataSIMS- Avionics Data Bus Test and Analysis Software (1553) - BU-69414 - Data Device Corporation (DDC)
Bohemia, NY, USA
dataSIMS- Avionics Data Bus Test and Analysis Software (1553)
BU-69414
dataSIMS- Avionics Data Bus Test and Analysis Software (1553) BU-69414
dataSIMS, an all-in-one Avionics Bus Analysis & Simulation Software Tool, provides an easy-to-use graphical interface, simplifying any MIL-STD-1553 or ARINC 429 testing effort. dataSIMS supports Windows® XP (32 Bit), and Windows® 7 & Vista (32/64 Bit). Note: Please check card specifications to ensure Windows version compatibility. BENEFITS Simulate Avionics data in minutes Record and play back data in real-time Inject error conditions to find system faults Enter custom data or use pre-defined waveforms Visualize data quickly Mimic look and feel of real Test Equipment Display data in many graphical formats Extract and convert flight data in real-time Reduce data analysis time All recorded data is time-synchronized Use filters and formulas for quick data processing Reduce your Avionics Software Tools Interface with multiple Avionics Buses Integrate with 3rd party Software and Hardware Generate and export custom reports APPLICATIONS New Product Development Systems Integration/Simulati on Bus or Network Analysis Production Testing Troubleshooting Data Recording Depot/Flight Line Diagnostics Automatic Test Flight Testing

dataSIMS, an all-in-one Avionics Bus Analysis & Simulation Software Tool, provides an easy-to-use graphical interface, simplifying any MIL-STD-1553 or ARINC 429 testing effort.

dataSIMS supports Windows® XP (32 Bit), and Windows® 7 & Vista (32/64 Bit).
Note: Please check card specifications to ensure Windows version compatibility.

BENEFITS

  • Simulate Avionics data in minutes
    • Record and play back data in real-time
    • Inject error conditions to find system faults
    • Enter custom data or use pre-defined waveforms
  • Visualize data quickly
    • Mimic look and feel of real Test Equipment
    • Display data in many graphical formats
    • Extract and convert flight data in real-time
  • Reduce data analysis time
    • All recorded data is time-synchronized
    • Use filters and formulas for quick data processing
  • Reduce your Avionics Software Tools
    • Interface with multiple Avionics Buses
    • Integrate with 3rd party Software and Hardware
    • Generate and export custom reports

APPLICATIONS

  • New Product Development
  • Systems Integration/Simulation
  • Bus or Network Analysis
  • Production Testing
  • Troubleshooting
  • Data Recording
  • Depot/Flight Line Diagnostics
  • Automatic Test
  • Flight Testing
Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Network Test Equipment
Product Number BU-69414
Product Name dataSIMS- Avionics Data Bus Test and Analysis Software (1553)
Equipment Type Network / LAN Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 1466833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network tester
Port Type RJ-45; F, rj12, rj45
Standards and Certifications RoHS
View Details
Mesh Network Emulator, 4-Port, 0.35 - 6 GHz, 95 dB, 2U, SMA - ZTMN-0495AS - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 4
Port Type USB
View Details
BusTrACEr™ - Data Bus Analyzer and Monitor Software (DASO) - BU-69066 - Data Device Corporation (DDC)
Specs
Equipment Type Network / LAN Analyzer
Features Software Included
View Details