Data Device Corporation (DDC) Small Form Factor USB MIL-STD-1553 Board (DABD) BU-67113Ux

Description
Description: The small form factor USB board allows up to two dual redundant MIL-STD-1553 channels to be easily added to any small embedded system, laptop, or tablet computer, to provide a cost effective, light weight, small size, rugged, and reliable 1553 bus interface. These boards are designed with unique DDC components based on ASICs to allow for the world's smallest size and lowest power. Benefits: Miniature Size USB to 1553 Board 49.8 mm x 63.5 mm (1.96 in. x 2.50 in.) Complete Hardware and Software Solution Enables 1553 to be Added to Any System Suitable for Both Embedded and Portable Applications Save Time and Reduce Cost Common Test/Embedded API for Rapid Prototyping with Less Programming Time Program in Minutes with BusTrACErâ ¢ Automated Application C Code Generation IRIG-106 Chapter 10 On Board Formatting On Board DMA Engine for Low CPU Utilization Qualified and RT Validated Applications: Rugged Small Embedded Systems Laptops or Tablets Bus Troubleshooting Diagnostic Systems Hand Held Test Equipment Small Displays
Description
Description: The small form factor USB board allows up to two dual redundant MIL-STD-1553 channels to be easily added to any small embedded system, laptop, or tablet computer, to provide a cost effective, light weight, small size, rugged, and reliable 1553 bus interface. These boards are designed with unique DDC components based on ASICs to allow for the world's smallest size and lowest power. Benefits: Miniature Size USB to 1553 Board 49.8 mm x 63.5 mm (1.96 in. x 2.50 in.) Complete Hardware and Software Solution Enables 1553 to be Added to Any System Suitable for Both Embedded and Portable Applications Save Time and Reduce Cost Common Test/Embedded API for Rapid Prototyping with Less Programming Time Program in Minutes with BusTrACErâ ¢ Automated Application C Code Generation IRIG-106 Chapter 10 On Board Formatting On Board DMA Engine for Low CPU Utilization Qualified and RT Validated Applications: Rugged Small Embedded Systems Laptops or Tablets Bus Troubleshooting Diagnostic Systems Hand Held Test Equipment Small Displays

Suppliers

Company
Product
Description
Supplier Links
Small Form Factor USB MIL-STD-1553 Board (DABD) - BU-67113Ux - Data Device Corporation (DDC)
Bohemia, NY, USA
Small Form Factor USB MIL-STD-1553 Board (DABD)
BU-67113Ux
Small Form Factor USB MIL-STD-1553 Board (DABD) BU-67113Ux
Description: The small form factor USB board allows up to two dual redundant MIL-STD-1553 channels to be easily added to any small embedded system, laptop, or tablet computer, to provide a cost effective, light weight, small size, rugged, and reliable 1553 bus interface. These boards are designed with unique DDC components based on ASICs to allow for the world's smallest size and lowest power. Benefits: Miniature Size USB to 1553 Board 49.8 mm x 63.5 mm (1.96 in. x 2.50 in.) Complete Hardware and Software Solution Enables 1553 to be Added to Any System Suitable for Both Embedded and Portable Applications Save Time and Reduce Cost Common Test/Embedded API for Rapid Prototyping with Less Programming Time Program in Minutes with BusTrACErâ ¢ Automated Application C Code Generation IRIG-106 Chapter 10 On Board Formatting On Board DMA Engine for Low CPU Utilization Qualified and RT Validated Applications: Rugged Small Embedded Systems Laptops or Tablets Bus Troubleshooting Diagnostic Systems Hand Held Test Equipment Small Displays

Description:

The small form factor USB board allows up to two dual redundant MIL-STD-1553 channels to be easily added to any small embedded system, laptop, or tablet computer, to provide a cost effective, light weight, small size, rugged, and reliable 1553 bus interface. These boards are designed with unique DDC components based on ASICs to allow for the world's smallest size and lowest power.

Benefits:

  • Miniature Size USB to 1553 Board
    • 49.8 mm x 63.5 mm (1.96 in. x 2.50 in.)
  • Complete Hardware and Software Solution
  • Enables 1553 to be Added to Any System
  • Suitable for Both Embedded and Portable Applications
  • Save Time and Reduce Cost
    • Common Test/Embedded API for Rapid Prototyping with Less Programming Time
    • Program in Minutes with BusTrACErâ ¢ Automated Application C Code Generation
    • IRIG-106 Chapter 10 On Board Formatting
    • On Board DMA Engine for Low CPU Utilization
    • Qualified and RT Validated

Applications:

  • Rugged Small Embedded Systems
  • Laptops or Tablets
  • Bus Troubleshooting
  • Diagnostic Systems
  • Hand Held Test Equipment
  • Small Displays
Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Computer Based Instruments
Product Number BU-67113Ux
Product Name Small Form Factor USB MIL-STD-1553 Board (DABD)
Unlock Full Specs
to access all available technical data

Similar Products