Data Connect Enterprise, Inc. T1/FT1 CSU/DSU Rack Card Model 2710RC

Description
The NetLink Model 2710RC Series are T1/FT1 CSU/DSUs that provide high-speed WAN connectivity in a rack card package. Patton's 2U (8.9-cm) redundant AC/DC rack chassis accepts up to 16 rack cards, saving valuable space in central site locations. Netlink 2710RC is an excellent choice for terminating leased lines, Frame Relay backbones, Internet access, and LAN-to-LAN services. When terminating a T1- dedicated digital circuit, the NetLink 2710RC supports n x 56 kbps and n x 64 kbps framing for T1 and V.35, X.21, RS-530, or 10Base-T Ethernet interfaces. The Netlink 2710RC supports D4/ESF framing options and AMI/B8ZS/B7ZS line coding. Data rates, framing, and coding options are programmed by DIP switches or from a VT-100 terminal with menu-driven software. The Netlink 2710RC also supports SNMP management from a NetLink Model 1001MC SNMP/HTTP rack card. A full range of system and diagnostic features make setup simple and easy.
Description
The NetLink Model 2710RC Series are T1/FT1 CSU/DSUs that provide high-speed WAN connectivity in a rack card package. Patton's 2U (8.9-cm) redundant AC/DC rack chassis accepts up to 16 rack cards, saving valuable space in central site locations. Netlink 2710RC is an excellent choice for terminating leased lines, Frame Relay backbones, Internet access, and LAN-to-LAN services. When terminating a T1- dedicated digital circuit, the NetLink 2710RC supports n x 56 kbps and n x 64 kbps framing for T1 and V.35, X.21, RS-530, or 10Base-T Ethernet interfaces. The Netlink 2710RC supports D4/ESF framing options and AMI/B8ZS/B7ZS line coding. Data rates, framing, and coding options are programmed by DIP switches or from a VT-100 terminal with menu-driven software. The Netlink 2710RC also supports SNMP management from a NetLink Model 1001MC SNMP/HTTP rack card. A full range of system and diagnostic features make setup simple and easy.

Suppliers

Company
Product
Description
Supplier Links
T1/FT1 CSU/DSU Rack Card - Model 2710RC - Data Connect Enterprise, Inc.
Olney, MD, USA
T1/FT1 CSU/DSU Rack Card
Model 2710RC
T1/FT1 CSU/DSU Rack Card Model 2710RC
The NetLink Model 2710RC Series are T1/FT1 CSU/DSUs that provide high-speed WAN connectivity in a rack card package. Patton's 2U (8.9-cm) redundant AC/DC rack chassis accepts up to 16 rack cards, saving valuable space in central site locations. Netlink 2710RC is an excellent choice for terminating leased lines, Frame Relay backbones, Internet access, and LAN-to-LAN services. When terminating a T1- dedicated digital circuit, the NetLink 2710RC supports n x 56 kbps and n x 64 kbps framing for T1 and V.35, X.21, RS-530, or 10Base-T Ethernet interfaces. The Netlink 2710RC supports D4/ESF framing options and AMI/B8ZS/B7ZS line coding. Data rates, framing, and coding options are programmed by DIP switches or from a VT-100 terminal with menu-driven software. The Netlink 2710RC also supports SNMP management from a NetLink Model 1001MC SNMP/HTTP rack card. A full range of system and diagnostic features make setup simple and easy.

The NetLink Model 2710RC Series are T1/FT1 CSU/DSUs that provide high-speed WAN connectivity in a rack card package. Patton's 2U (8.9-cm) redundant AC/DC rack chassis accepts up to 16 rack cards, saving valuable space in central site locations. Netlink 2710RC is an excellent choice for terminating leased lines, Frame Relay backbones, Internet access, and LAN-to-LAN services. When terminating a T1- dedicated digital circuit, the NetLink 2710RC supports n x 56 kbps and n x 64 kbps framing for T1 and V.35, X.21, RS-530, or 10Base-T Ethernet interfaces. The Netlink 2710RC supports D4/ESF framing options and AMI/B8ZS/B7ZS line coding. Data rates, framing, and coding options are programmed by DIP switches or from a VT-100 terminal with menu-driven software. The Netlink 2710RC also supports SNMP management from a NetLink Model 1001MC SNMP/HTTP rack card. A full range of system and diagnostic features make setup simple and easy.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Channel Service Units (CSU) and Data Service Units (DSU)
Product Number Model 2710RC
Product Name T1/FT1 CSU/DSU Rack Card
Device Type CSU/DSU
Network Type Frame Relay; T1 / Fractional T1
Form Factor Board
Line Rate 0.0640 Mbps
Framing SF/ESF
Unlock Full Specs
to access all available technical data

Similar Products

ADC Telecommunications, Inc.
Specs
Device Type CSU/DSU
Network Type E1 / Fractional E1; T1 / Fractional T1
Form Factor Module
View Details
MicroLink ™ 56/64-kbps CSU/DSU - Model 2450 - Patton Electronics Co.
Specs
Device Type CSU/DSU
Network Type DDS
Form Factor Module
View Details
DigiLink II™ Switched-56 CSU/DSU - Model 2510 - Data Connect Enterprise, Inc.
Specs
Device Type CSU/DSU
Network Type DDS
Form Factor Module
View Details
ADC Telecommunications, Inc.
Specs
Device Type CSU/DSU
Network Type E1 / Fractional E1; T1 / Fractional T1
Form Factor Module
View Details