Applications include: welding blankets and curtains, ?re blankets, expansion joints, insulation pad covers and gasketing products, and a wide variety of specialty products.
Manufactured of texturized ?berglass yarns then coated with Vermiculite (a 100% inorganic dispersion), Vermiculite Coated Tetraglas® Cloth will withstand temperatures of 1500°F with excursions to 2000°F. This product is an excellent choice for welding curtains and blankets, insulation pad covers and the manufacture of gasketing products. Vermiculite Coated Tetraglas® Cloth is another high temperature alternative manufactured by Darco Southern. Vermiculite also aides in abrasion resistance and stability.
| Darco Southern, Inc. | Darco Southern, Inc. | |
|---|---|---|
| Product Category | Fabric and Fiber Insulation | Fabric and Fiber Insulation |
| Product Number | 90 | 90 |
| Product Name | Tetraglas® Cloth | Tetraglas® Vermiculite Coated Cloth |
| Type | Thermal Insulation; Industrial Fabric; Woven | Thermal Insulation; Industrial Fabric; Woven |
| Material | Fiberglass | Fiberglass |
| Applications | Fire; OEM; Expansion Joints, Gasketing Products | Architectural or Construction; Chemical; Fire; OEM; Expansion Joints, Gasketing Products |
| Thickness | 0.0850 inch (2.16 mm) | 0.0850 inch (2.16 mm) |
| Width / OD | 40.00 to 60.00 inch (1016 to 1524 mm) | 40.00 to 60.00 inch (1016 to 1524 mm) |