80SSXBVFD - All stainless steel female x female threaded check valve body features a high strength patented guide with stainless steel spring, delrin poppet and a NITRILE (Buna-N) seal. This valve has two ¼" tapped holes on the outlet side for pressure switch and gauge.
For reference use only. Please check Flomatic's website for the latest valve product specifications.
80SSXBVFD - All stainless steel female x female threaded check valve body features a high strength patented guide with stainless steel spring, delrin poppet and a NITRILE (Buna-N) seal. This valve has two ¼" tapped holes on the outlet side for pressure switch and gauge.
For reference use only. Please check Flomatic's website for the latest valve product specifications.
Flomatic Valves | |
---|---|
Product Category | Industrial Valves |
Product Number | 80SSXB VFD |
Product Name | VFD Valves |
Valve Type | Check; Poppet |
Primary Material | Stainless Steel |
Valve Size | 1.00 to 1.50 inch (25.40 to 38.10 mm) |