- Trained on our vast library of engineering resources.

Flomatic Valves Swing Check Valves 78

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swing Check Valves - 78 - Flomatic Valves
Glens Falls, NY, United States
Swing Check Valves
78
Swing Check Valves 78
78 - Ductile iron body with epoxy coating. Flanged connection, class 150. Metal reinforced neoprene swing disc, other seals are available that are chemically resistant especially to chloramines. In-line serviceable. For reference use only. Please check Flomatic's website for the latest valve product specifications.

78 - Ductile iron body with epoxy coating. Flanged connection, class 150. Metal reinforced neoprene swing disc, other seals are available that are chemically resistant especially to chloramines. In-line serviceable.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 78
Product Name Swing Check Valves
Valve Type Swing; Check
Unlock Full Specs
to access all available technical data

Similar Products

Foot Valves - 302S6 - Flomatic Valves
Flomatic Valves
Specs
Valve Type Foot Valve; Check
Primary Material Stainless Steel
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
View Details
Swing Check Valves - 90CS/92CS - Flomatic Valves
Specs
Valve Type Swing; Check
Primary Material Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
Foot Valves - 333DPE - Flomatic Valves
Flomatic Valves
Specs
Valve Type Foot Valve; Check
Valve Size 1.00 to 1.50 inch (25.40 to 38.10 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
VFD Valves - 80DI VFD - Flomatic Valves
Flomatic Valves
Specs
Valve Type Check; Poppet
Primary Material Ductile Iron
Valve Size 1.00 to 10.00 inch (25.40 to 254.00 mm)
View Details