- Trained on our vast library of engineering resources.

Flomatic Valves Swing Check Valves 745BFPI (WITH BACKFLUSH & POSITION INDICATOR)

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swing Check Valves - 745BFPI (WITH BACKFLUSH & POSITION INDICATOR) - Flomatic Valves
Glens Falls, NY, United States
745 WITH POSITION INDICATOR AND BACKFLUSH DEVICE - 45° Seat Flo-Flex®, Swing Check Valve Epoxy coated Ductile Iron Body, ANSI B16.1, class 150, ANSI/AWWA C508, with a Buna-N coated Disc. Temp Max: 140°F (60°C) Pressure Max: 250 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.

745 WITH POSITION INDICATOR AND BACKFLUSH DEVICE - 45° Seat Flo-Flex®, Swing Check Valve Epoxy coated Ductile Iron Body, ANSI B16.1, class 150, ANSI/AWWA C508, with a Buna-N coated Disc.
Temp Max: 140°F (60°C)
Pressure Max: 250 PSI


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 745BFPI (WITH BACKFLUSH & POSITION INDICATOR)
Product Name Swing Check Valves
Valve Type Swing; Check
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - ACP - Flomatic Valves
Flomatic Valves
Specs
Primary Material Brass / Bronze
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 300.00 psi (211 m H2O)
View Details
Butterfly Valve Actuator - SYLAX3 ® WAFER ELECTRIC ACTUATED (SS) - Flomatic Valves
Specs
Valve Type Wafer; Butterfly
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
VFD Valves - 80MDI VFD - Flomatic Valves
Specs
Valve Type Check; Poppet
Primary Material Ductile Iron
Valve Size 1.00 to 6.00 inch (25.40 to 152.40 mm)
View Details
Wafer Check Valves - 895 SPLIT DISC ® - Flomatic Valves
Specs
Valve Type Wafer; Check
Primary Material Cast Iron
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details