Videojet Technologies, Inc. Thermal Transfer Overprinter Videojet® DataFlex® Plus

Description
Videojet DataFlex Plus -- extra-long runtimes with new 1200m ribbons The Videojet DataFlex Plus Thermal Transfer Overprinter (TTO) delivers high resolution images on flexible packaging, while minimizing downtime and costs associated with ribbon breaks and production changeovers. For marking variable information such as date, time, batch code, ingredients, logos and marketing information onto flexible film packaging, labels or glossy cards, this system provides the ultimate in productivity and efficiency. Increased production line uptime A patented and proven clutchless ribbon drive with few wear parts increases mechanical reliability and minimizes maintenance-related downtime. Optimal ribbon tension is consistently maintained to virtually eliminate downtime caused by ribbon breaks and false ribbon breaks. • Accommodates ribbons up to 1,200 meters long for less frequent ribbon changes and more prints per roll • Increased production line efficiency via simple cassette design and faster ribbon changes Eco-friendly coding & low cost of ownership Allowing unused ribbon to be recaptured after each print, the DataFlex Plus features a unique bi-directional ribbon drive providing the maximum in ribbon use and reliability. • 0.5mm gaps between prints allow for more prints per roll to provide the highest possible ribbon efficiency and lower the total cost of ownership • With fewer ribbon changes, Videojet’s Long Length Ribbons (1200m) help reduce waste and environmental impact Maximum flexibility The DataFlex Plus has the built-in capacity to change between intermittent and continuous operation, quickly and easily, in the same unit. Serial, Ethernet and USB communications deliver comprehensive communications package. The printer can be controlled directly by a host packaging unit’s controller or by a single DataFlex Plus controller capable of running up to four printer systems. Protection in harsh environments The DataFlex Plus is also available with an IP rated 53mm printer width for enhanced protection against dust and water. • Ideally suited to hygienic packaging applications and washdown environments • Extended temperature range with selected ribbons from 35 - 104ºF (2 - 40ºC) Easy to learn and use The intuitive, high-resolution graphical user interface and color touchscreen incorporate easy to learn, icon-based controls and a WYSIWYG image display to reduce downloading and entry errors. • Three levels of password protection for added security • On-board diagnostics make trouble shooting quick and easy, resulting in less downtime and reduced training requirements Code assurance Enhanced software provides code assurance by reducing operator interaction and minimizing potential for human error. • Intelligent Date Rules remove the potential for date errors that may result in product rework or waste Videojet's Code Assurance Solution ensures that the correct code is applied in the correct location on the correct product and packaging.
Description
Videojet DataFlex Plus -- extra-long runtimes with new 1200m ribbons The Videojet DataFlex Plus Thermal Transfer Overprinter (TTO) delivers high resolution images on flexible packaging, while minimizing downtime and costs associated with ribbon breaks and production changeovers. For marking variable information such as date, time, batch code, ingredients, logos and marketing information onto flexible film packaging, labels or glossy cards, this system provides the ultimate in productivity and efficiency. Increased production line uptime A patented and proven clutchless ribbon drive with few wear parts increases mechanical reliability and minimizes maintenance-related downtime. Optimal ribbon tension is consistently maintained to virtually eliminate downtime caused by ribbon breaks and false ribbon breaks. • Accommodates ribbons up to 1,200 meters long for less frequent ribbon changes and more prints per roll • Increased production line efficiency via simple cassette design and faster ribbon changes Eco-friendly coding & low cost of ownership Allowing unused ribbon to be recaptured after each print, the DataFlex Plus features a unique bi-directional ribbon drive providing the maximum in ribbon use and reliability. • 0.5mm gaps between prints allow for more prints per roll to provide the highest possible ribbon efficiency and lower the total cost of ownership • With fewer ribbon changes, Videojet’s Long Length Ribbons (1200m) help reduce waste and environmental impact Maximum flexibility The DataFlex Plus has the built-in capacity to change between intermittent and continuous operation, quickly and easily, in the same unit. Serial, Ethernet and USB communications deliver comprehensive communications package. The printer can be controlled directly by a host packaging unit’s controller or by a single DataFlex Plus controller capable of running up to four printer systems. Protection in harsh environments The DataFlex Plus is also available with an IP rated 53mm printer width for enhanced protection against dust and water. • Ideally suited to hygienic packaging applications and washdown environments • Extended temperature range with selected ribbons from 35 - 104ºF (2 - 40ºC) Easy to learn and use The intuitive, high-resolution graphical user interface and color touchscreen incorporate easy to learn, icon-based controls and a WYSIWYG image display to reduce downloading and entry errors. • Three levels of password protection for added security • On-board diagnostics make trouble shooting quick and easy, resulting in less downtime and reduced training requirements Code assurance Enhanced software provides code assurance by reducing operator interaction and minimizing potential for human error. • Intelligent Date Rules remove the potential for date errors that may result in product rework or waste Videojet's Code Assurance Solution ensures that the correct code is applied in the correct location on the correct product and packaging.

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Overprinter - Videojet® DataFlex® Plus - Videojet Technologies, Inc.
Wood Dale, IL, USA
Thermal Transfer Overprinter
Videojet® DataFlex® Plus
Thermal Transfer Overprinter Videojet® DataFlex® Plus
Videojet DataFlex Plus -- extra-long runtimes with new 1200m ribbons The Videojet DataFlex Plus Thermal Transfer Overprinter (TTO) delivers high resolution images on flexible packaging, while minimizing downtime and costs associated with ribbon breaks and production changeovers. For marking variable information such as date, time, batch code, ingredients, logos and marketing information onto flexible film packaging, labels or glossy cards, this system provides the ultimate in productivity and efficiency. Increased production line uptime A patented and proven clutchless ribbon drive with few wear parts increases mechanical reliability and minimizes maintenance-related downtime. Optimal ribbon tension is consistently maintained to virtually eliminate downtime caused by ribbon breaks and false ribbon breaks. • Accommodates ribbons up to 1,200 meters long for less frequent ribbon changes and more prints per roll • Increased production line efficiency via simple cassette design and faster ribbon changes Eco-friendly coding & low cost of ownership Allowing unused ribbon to be recaptured after each print, the DataFlex Plus features a unique bi-directional ribbon drive providing the maximum in ribbon use and reliability. • 0.5mm gaps between prints allow for more prints per roll to provide the highest possible ribbon efficiency and lower the total cost of ownership • With fewer ribbon changes, Videojet’s Long Length Ribbons (1200m) help reduce waste and environmental impact Maximum flexibility The DataFlex Plus has the built-in capacity to change between intermittent and continuous operation, quickly and easily, in the same unit. Serial, Ethernet and USB communications deliver comprehensive communications package. The printer can be controlled directly by a host packaging unit’s controller or by a single DataFlex Plus controller capable of running up to four printer systems. Protection in harsh environments The DataFlex Plus is also available with an IP rated 53mm printer width for enhanced protection against dust and water. • Ideally suited to hygienic packaging applications and washdown environments • Extended temperature range with selected ribbons from 35 - 104ºF (2 - 40ºC) Easy to learn and use The intuitive, high-resolution graphical user interface and color touchscreen incorporate easy to learn, icon-based controls and a WYSIWYG image display to reduce downloading and entry errors. • Three levels of password protection for added security • On-board diagnostics make trouble shooting quick and easy, resulting in less downtime and reduced training requirements Code assurance Enhanced software provides code assurance by reducing operator interaction and minimizing potential for human error. • Intelligent Date Rules remove the potential for date errors that may result in product rework or waste Videojet's Code Assurance Solution ensures that the correct code is applied in the correct location on the correct product and packaging.

Videojet DataFlex Plus -- extra-long runtimes with new 1200m ribbons

The Videojet DataFlex Plus Thermal Transfer Overprinter (TTO) delivers high resolution images on flexible packaging, while minimizing downtime and costs associated with ribbon breaks and production changeovers. For marking variable information such as date, time, batch code, ingredients, logos and marketing information onto flexible film packaging, labels or glossy cards, this system provides the ultimate in productivity and efficiency.

Increased production line uptime

A patented and proven clutchless ribbon drive with few wear parts increases mechanical reliability and minimizes maintenance-related downtime. Optimal ribbon tension is consistently maintained to virtually eliminate downtime caused by ribbon breaks and false ribbon breaks.

• Accommodates ribbons up to 1,200 meters long for less frequent ribbon changes and more prints per roll
• Increased production line efficiency via simple cassette design and faster ribbon changes

Eco-friendly coding & low cost of ownership

Allowing unused ribbon to be recaptured after each print, the DataFlex Plus features a unique bi-directional ribbon drive providing the maximum in ribbon use and reliability.

• 0.5mm gaps between prints allow for more prints per roll to provide the highest possible ribbon efficiency and lower the total cost of ownership
• With fewer ribbon changes, Videojet’s Long Length Ribbons (1200m) help reduce waste and environmental impact

Maximum flexibility

The DataFlex Plus has the built-in capacity to change between intermittent and continuous operation, quickly and easily, in the same unit. Serial, Ethernet and USB communications deliver comprehensive communications package. The printer can be controlled directly by a host packaging unit’s controller or by a single DataFlex Plus controller capable of running up to four printer systems.

Protection in harsh environments

The DataFlex Plus is also available with an IP rated 53mm printer width for enhanced protection against dust and water.

• Ideally suited to hygienic packaging applications and washdown environments
• Extended temperature range with selected ribbons from 35 - 104ºF (2 - 40ºC)

Easy to learn and use

The intuitive, high-resolution graphical user interface and color touchscreen incorporate easy to learn, icon-based controls and a WYSIWYG image display to reduce downloading and entry errors.

• Three levels of password protection for added security
• On-board diagnostics make trouble shooting quick and easy, resulting in less downtime and reduced training requirements

Code assurance

Enhanced software provides code assurance by reducing operator interaction and minimizing potential for human error.

• Intelligent Date Rules remove the potential for date errors that may result in product rework or waste

Videojet's Code Assurance Solution ensures that the correct code is applied in the correct location on the correct product and packaging.

Supplier's Site

Technical Specifications

  Videojet Technologies, Inc.
Product Category Label Printers
Product Number Videojet® DataFlex® Plus
Product Name Thermal Transfer Overprinter
Technology Thermal Transfer
Bar / Matrix Code Symbologies Code128; Code39; EAN/JAN; UPC; ITF, RSS
Mounting Options Stand-alone
Printing Rate 698 to 1001 mm/sec (1650 to 2364 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

VS 210 Scriber - 34000000 - Altech Corp.
Specs
Mounting Options Stand-alone
Media Handling Wood / Corrugated Paper
View Details
Desktop Thermal Transfer Barcode Label Printer, 300dpi, 5 ips, USB/Serial/Parallel/Ethernet, SD card slot -  - Advantech
Specs
Technology Direct Thermal
Digital Interface Serial/Digital
Applications Bar Codes
View Details
Label Printers - 2790895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 115 mm (4.53 inch)
View Details