McCrometer, Inc. FlowCom Digital Register

Description
The battery-powered digital register is the reporting input and output control device for propeller flow meters. It is available as meter mount or remote mount. The digital register allows the measurements, functional programming, control of the sensor and data recording to be communicated through the display and inputs & outputs. The microprocessor-based signal digital register has a multi-point curve-fitting algorithm to improve accuracy and a rugged enclosure that meets IP67. The microprocessor continually monitors the digital register's functionality. The digital register will output rate of flow and total volume. The digital register also comes many more features that is fully user-configurable using the configuration tool via the USB port and a laptop computer.
Request a Quote
Description
The battery-powered digital register is the reporting input and output control device for propeller flow meters. It is available as meter mount or remote mount. The digital register allows the measurements, functional programming, control of the sensor and data recording to be communicated through the display and inputs & outputs. The microprocessor-based signal digital register has a multi-point curve-fitting algorithm to improve accuracy and a rugged enclosure that meets IP67. The microprocessor continually monitors the digital register's functionality. The digital register will output rate of flow and total volume. The digital register also comes many more features that is fully user-configurable using the configuration tool via the USB port and a laptop computer.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FlowCom Digital Register -  - McCrometer, Inc.
Hemet, CA, United States
FlowCom Digital Register
FlowCom Digital Register
The battery-powered digital register is the reporting input and output control device for propeller flow meters. It is available as meter mount or remote mount. The digital register allows the measurements, functional programming, control of the sensor and data recording to be communicated through the display and inputs & outputs. The microprocessor-based signal digital register has a multi-point curve-fitting algorithm to improve accuracy and a rugged enclosure that meets IP67. The microprocessor continually monitors the digital register's functionality. The digital register will output rate of flow and total volume. The digital register also comes many more features that is fully user-configurable using the configuration tool via the USB port and a laptop computer.

The battery-powered digital register is the reporting input and output control device for propeller flow meters. It is available as meter mount or remote mount.
The digital register allows the measurements, functional programming, control of the sensor and data recording to be communicated through the display and inputs & outputs.
The microprocessor-based signal digital register has a multi-point curve-fitting algorithm to improve accuracy and a rugged enclosure that meets IP67.
The microprocessor continually monitors the digital register's functionality. The digital register will output rate of flow and total volume.
The digital register also comes many more features that is fully user-configurable using the configuration tool via the USB port and a laptop computer.

Supplier's Site

Technical Specifications

  McCrometer, Inc.
Product Category Flow Computers, Totalizers, and Indicators
Product Name FlowCom Digital Register
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

FL1500 Stationary Flow Logger -  - McCrometer, Inc.
Specs
Media Type Liquid
Operating Temperature -4 to 140 F (-20 to 60 C)
Display Types Digital Display (Readouts)
View Details
FL900 Flow Logger -  - McCrometer, Inc.
McCrometer, Inc.
Specs
Media Type Liquid
Features Sanitary
Operating Temperature -0 to 140 F (-18 to 60 C)
View Details