The FL900 Flow Logger provides a reliable solution for portable open channel monitoring. Designed for safety and ease of use, it features plug-and-play sensor connectivity, long battery life, and wireless data retrieval for I&I and CSO studies.
| McCrometer, Inc. | |
|---|---|
| Product Category | Flow Computers, Totalizers, and Indicators |
| Product Number | FL900 |
| Product Name | Open Channel Flow Meters |
| Media Type | Liquid |
| Features | Alarm |
| Approvals | Logger: CE, optional AC power supply: UL/CSA/CE |
| Operating Temperature | -0 to 140 F (-18 to 60 C) |