Specialty Product Technologies HOUR METER, RECTANGULAR, 9-85VDC, BLADETERMINALS, VEEDER-ROOT LOGO EHM-200112

Description
The Veeder-Root brand Series EHM hourmeter provides an industrial environment time monitoring function. Temperature Range:–40C to +85°C There are three versions of the hourmeter with identical functionality: Round Meter — 2.4" Panel Bezel Rectangular Meter — 2.09" × 1.23" Panel Bezel PCB Mount Meter Specifications: Accuracy: ±2 Sec Over Temperature Display: 6-Digit LCD, 5 mm High Power: 9-85 VDC @ 4 mA Max. Range and Resolution: 99999.9 Hours @ 0.1 Hour Resolution
Description
The Veeder-Root brand Series EHM hourmeter provides an industrial environment time monitoring function. Temperature Range:–40C to +85°C There are three versions of the hourmeter with identical functionality: Round Meter — 2.4" Panel Bezel Rectangular Meter — 2.09" × 1.23" Panel Bezel PCB Mount Meter Specifications: Accuracy: ±2 Sec Over Temperature Display: 6-Digit LCD, 5 mm High Power: 9-85 VDC @ 4 mA Max. Range and Resolution: 99999.9 Hours @ 0.1 Hour Resolution

Suppliers

Company
Product
Description
Supplier Links
HOUR METER, RECTANGULAR, 9-85VDC, BLADETERMINALS, VEEDER-ROOT LOGO - 70132606 - Allied Electronics, Inc.
Fort Worth, TX, USA
HOUR METER, RECTANGULAR, 9-85VDC, BLADETERMINALS, VEEDER-ROOT LOGO
70132606
HOUR METER, RECTANGULAR, 9-85VDC, BLADETERMINALS, VEEDER-ROOT LOGO 70132606
The Veeder-Root brand Series EHM hourmeter provides an industrial environment time monitoring function. Temperature Range:–40C to +85°C There are three versions of the hourmeter with identical functionality: Round Meter — 2.4" Panel Bezel Rectangular Meter — 2.09" × 1.23" Panel Bezel PCB Mount Meter Specifications: Accuracy: ±2 Sec Over Temperature Display: 6-Digit LCD, 5 mm High Power: 9-85 VDC @ 4 mA Max. Range and Resolution: 99999.9 Hours @ 0.1 Hour Resolution

The Veeder-Root brand Series EHM hourmeter provides an industrial environment time monitoring function.
Temperature Range:–40C to +85°C
There are three versions of the hourmeter with identical functionality:

  • Round Meter — 2.4" Panel Bezel
  • Rectangular Meter — 2.09" × 1.23" Panel Bezel
  • PCB Mount Meter
    Specifications:
  • Accuracy: ±2 Sec Over Temperature
  • Display: 6-Digit LCD, 5 mm High
  • Power: 9-85 VDC @ 4 mA Max.
  • Range and Resolution: 99999.9 Hours @ 0.1 Hour Resolution
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Timers
Product Number 70132606
Product Name HOUR METER, RECTANGULAR, 9-85VDC, BLADETERMINALS, VEEDER-ROOT LOGO
Instrument Type Timer
Technology Electronic
Functions Time Meter / Indicator (Clocks)
Minimum Time Setting 3.60E8 seconds
Maximum Time Setting 100000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7PM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Digital Timer, 0.1S-9999H, 24V, Dpdt; Product Range Finder - 25AC2412 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 6741814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details