The B0512A1001 is a brushless slotted DC motor designed for high-speed surgical drilling applications, with a nominal voltage of 24 V and a no-load speed of 96,000 rpm. It measures 0.4685 inch in diameter and features PTFE-insulated leads. The motor delivers a maximum continuous torque of 8.28 mNm and a maximum continuous current of 3.63 A, with a line-to-line resistance of 0.41 ohms. It is rated for 1000+ autoclave cycles and operates within an ambient temperature range of -30 to +135°C. The motor has a thermal resistance of 15.9°C/W and weighs 45.2 g. The winding temperature limit is 155°C, and it includes a 60-degree electrical phasing Hall sensor. The package is a compact cylindrical form factor suitable for integration into surgical hand tools.
B0512A1 Autoclavable Slotted Brushless DC Motor
Spine Drill Surgical Motor (B0512A1)
This size 5 brushless DC slotted motor is optimized for high-speed drill applications. Motor torque and speed make this an ideal solution for powered surgical hand tools that are used for high-speed drilling in spine, cranial, maxiofacial, and otologic (ear) surgery. Portescap mini motors for surgical power applications are designed for high reliability in autoclave environments.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | B0512A1001 |
| Product Name | B0512A1 Autoclavable Slotted Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Torque Constant | 0.3384 in-oz/amp (2.39 mN-m/amp) |