Amprobe Test Tools Clamp Meters ACD-10 PLUS

Description
Amprobe ACD-10 PLUS Clamp Meter
Request a Quote
Description
Amprobe ACD-10 PLUS Clamp Meter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamp Meters - 7944746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp Meters
7944746
Clamp Meters 7944746
Amprobe ACD-10 PLUS Clamp Meter

Amprobe ACD-10 PLUS Clamp Meter

Supplier's Site
Clamp Meters - 7943077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp Meters
7943077
Clamp Meters 7943077
Amprobe ACD-10 PLUS Clamp Meter

Amprobe ACD-10 PLUS Clamp Meter

Supplier's Site
Clamp Meters - 7944755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp Meters
7944755
Clamp Meters 7944755
Amprobe ACD-10 PLUS Clamp Meter

Amprobe ACD-10 PLUS Clamp Meter

Supplier's Site
CLAMP METER, 600V, 400A - 70102048 - Allied Electronics, Inc.
Fort Worth, TX, USA
CLAMP METER, 600V, 400A
70102048
CLAMP METER, 600V, 400A 70102048
CLAMP METER, 600V, 400A

CLAMP METER, 600V, 400A

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Clamp Meters Clamp Meters
Product Number 7944746 70102048
Product Name Clamp Meters CLAMP METER, 600V, 400A
Measurement Type AC; DC; AC / DC
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1233252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details
UT202BT Smart AC Clamp Meter with Bluetooth - UT202BT - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
STEMlab 125-14 Edu Pack -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Measurement Type AC; DC; AC / DC
Phase Single Phase
Special Measurement Types Max/Min or Peak spike measurement; Temp - RTD (optional feature); Temp - T/C (optional feature); True RMS Current Measurement
View Details