Specialty Product Technologies Counter; Economical Miniature Totalizer; 115 VAC; Panel Mount; Wire, 22 AWG 779086-201

Description
The Series 7790 (six-figure, non-select) and 7791 (five-figure, resettable) deliver excellent performance and reliability characteristics for a minimal price. Four compact-sized mounting styles are available. Capable of speeds up to 600 counts/minute, its count coil can be continuously energized without damage. 115 VAC, 5 W (other AC and DC models available). Body Size: 1.0" × 1.3". UL recognized, CSA certified.
Description
The Series 7790 (six-figure, non-select) and 7791 (five-figure, resettable) deliver excellent performance and reliability characteristics for a minimal price. Four compact-sized mounting styles are available. Capable of speeds up to 600 counts/minute, its count coil can be continuously energized without damage. 115 VAC, 5 W (other AC and DC models available). Body Size: 1.0" × 1.3". UL recognized, CSA certified.

Suppliers

Company
Product
Description
Supplier Links
Counter; Economical Miniature Totalizer; 115 VAC; Panel Mount; Wire, 22 AWG - 70132834 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter; Economical Miniature Totalizer; 115 VAC; Panel Mount; Wire, 22 AWG
70132834
Counter; Economical Miniature Totalizer; 115 VAC; Panel Mount; Wire, 22 AWG 70132834
The Series 7790 (six-figure, non-select) and 7791 (five-figure, resettable) deliver excellent performance and reliability characteristics for a minimal price. Four compact-sized mounting styles are available. Capable of speeds up to 600 counts/minute, its count coil can be continuously energized without damage. 115 VAC, 5 W (other AC and DC models available). Body Size: 1.0" × 1.3". UL recognized, CSA certified.

The Series 7790 (six-figure, non-select) and 7791 (five-figure, resettable) deliver excellent performance and reliability characteristics for a minimal price. Four compact-sized mounting styles are available. Capable of speeds up to 600 counts/minute, its count coil can be continuously energized without damage. 115 VAC, 5 W (other AC and DC models available). Body Size: 1.0" × 1.3". UL recognized, CSA certified.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Counters
Product Number 70132834
Product Name Counter; Economical Miniature Totalizer; 115 VAC; Panel Mount; Wire, 22 AWG
Operating Temperature 32 to ? F (0 to ? C)
Functions Count Totalizer
Display Type Digital
Number of Digits 5
Power Supply AC
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610AC240 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Timer/Counter - 20905308 - Radwell International
Specialty Product Technologies
View Details
Total Counter, 4Digit, 4Mm, Panel Mount; No. Of Digits / Alpha Trumeter - 27B4543 - Newark, An Avnet Company
Specs
Operating Temperature -15 to ? F (-26 to ? C)
Digit Height 0.1575 inches (4 mm)
Signal Input Type Voltage
View Details
2 suppliers