Specialty Product Technologies Counter; Ratchet Drive; Base Mount; 5; 0.187 in.; Left/Right Hand; 0.156 in. 727235-001

Description
Small Reset Counter, 2.4 Oz. Weight Accurate, smooth operation and long service life Easy to see 5 figure display - high contrast white-on-black numerals Small overall size with solid base-mount flange Stainless steel drive shaft Tough molded case and internal parts Dust and corrosion The long-time standard in small, flange mount, mechanical totalizers. All external and internal parts are corrosion resistant.
Description
Small Reset Counter, 2.4 Oz. Weight Accurate, smooth operation and long service life Easy to see 5 figure display - high contrast white-on-black numerals Small overall size with solid base-mount flange Stainless steel drive shaft Tough molded case and internal parts Dust and corrosion The long-time standard in small, flange mount, mechanical totalizers. All external and internal parts are corrosion resistant.

Suppliers

Company
Product
Description
Supplier Links
Counter; Ratchet Drive; Base Mount; 5; 0.187 in.; Left/Right Hand; 0.156 in. - 70132837 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter; Ratchet Drive; Base Mount; 5; 0.187 in.; Left/Right Hand; 0.156 in.
70132837
Counter; Ratchet Drive; Base Mount; 5; 0.187 in.; Left/Right Hand; 0.156 in. 70132837
Small Reset Counter, 2.4 Oz. Weight Accurate, smooth operation and long service life Easy to see 5 figure display - high contrast white-on-black numerals Small overall size with solid base-mount flange Stainless steel drive shaft Tough molded case and internal parts Dust and corrosion The long-time standard in small, flange mount, mechanical totalizers. All external and internal parts are corrosion resistant.

Small Reset Counter, 2.4 Oz. Weight

  • Accurate, smooth operation and long service life
  • Easy to see 5 figure display - high contrast white-on-black numerals
  • Small overall size with solid base-mount flange
  • Stainless steel drive shaft
  • Tough molded case and internal parts
  • Dust and corrosion
    The long-time standard in small, flange mount, mechanical totalizers. All external and internal parts are corrosion resistant.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Counters
Product Number 70132837
Product Name Counter; Ratchet Drive; Base Mount; 5; 0.187 in.; Left/Right Hand; 0.156 in.
Display Type Digital
Number of Digits 5
Digit Height 0.1870 inches (4.75 mm)
Mounting Base Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610DC6 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Lcd Counter, 8-Digit; No. Of Digits / Alpha Trumeter - 05N0096 - Newark, An Avnet Company
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Digit Height 0.3150 inches (8 mm)
View Details
2 suppliers
Honeywell Quartz Plus dc Hour Meter, round opening, Ø2.27 in flush cup with round black bezel, 0.25 bent blade termination, 10K hours, 36 Vdc to 80 Vdc operating voltage, faceplate: satin black w - 85036 - Honeywell Sensing & IoT
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Functions Time Meter / Indicator (Clocks)
Setting Accuracy 0.0200 ±%
View Details