Portescap Motors - AC, DC 7011905898

Description
Brushless (BLDC) DC Motor Standard 25000 RPM 244W 36VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 25000 RPM 244W 36VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-7011905898-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-7011905898-ND
Motors - AC, DC 403-7011905898-ND
Brushless (BLDC) DC Motor Standard 25000 RPM 244W 36VDC

Brushless (BLDC) DC Motor Standard 25000 RPM 244W 36VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-7011905898-ND
Product Name Motors - AC, DC
DC Voltage Range 36.0 VDC
Output Power 0.3270 HP
Continuous Torque 2.0 In-lbs (2.26 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Inner Rotor, Slotless - B3265NH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
10NS61 Athlonix Brush DC Motor - 10NS61-107C.5 - Portescap
Specs
Commutation Brush
DC Voltage Range 3.0 VDC
Torque Constant 0.3852 in-oz/amp (2.72 mN-m/amp)
View Details
2 suppliers
PM9 12V 3000 RPM – S Box 30:1 Composite - 912S30C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details