Portescap 45ECF Brushless DC Slotted Flat Motor with Outer Rotor 45ECF22 8B 25

Description
45ECF Brushless DC Slotted Flat Motor with Outer Rotor 45ECF The 45ECF Brushless DC Flat Slotted Motor utilizes an outer rotor configuration with an overall body length of 22.5mm. This motor consists of a 16-pole magnetic circuit and is able to provide a torque output of up to 91 mNm. The open body design allows for better heat management. The 45ECF features a performance optimized design that delivers excellent high power density and smooth output torque in a compact package, making it a perfect fit for Aerospace applications, Robotics, and Surgical Robotics. Product Highlights 8 pole pairs magnetic circuit Max continuous torque up to 91 mNm Sensored or sensorless 3-Phase BLDC Applications Air Cushion Systems Electric Grippers Electric Grippers for Robotics Flight Control Systems Military Robotics Robotic Applications Seat Actuation Surgical Robotics Valve Actuation
Request a Quote Datasheet
Description
45ECF Brushless DC Slotted Flat Motor with Outer Rotor 45ECF The 45ECF Brushless DC Flat Slotted Motor utilizes an outer rotor configuration with an overall body length of 22.5mm. This motor consists of a 16-pole magnetic circuit and is able to provide a torque output of up to 91 mNm. The open body design allows for better heat management. The 45ECF features a performance optimized design that delivers excellent high power density and smooth output torque in a compact package, making it a perfect fit for Aerospace applications, Robotics, and Surgical Robotics. Product Highlights 8 pole pairs magnetic circuit Max continuous torque up to 91 mNm Sensored or sensorless 3-Phase BLDC Applications Air Cushion Systems Electric Grippers Electric Grippers for Robotics Flight Control Systems Military Robotics Robotic Applications Seat Actuation Surgical Robotics Valve Actuation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45ECF Brushless DC Slotted Flat Motor with Outer Rotor - 45ECF22 8B 25 - Portescap
West Chester, PA, United States
45ECF Brushless DC Slotted Flat Motor with Outer Rotor
45ECF22 8B 25
45ECF Brushless DC Slotted Flat Motor with Outer Rotor 45ECF22 8B 25
45ECF Brushless DC Slotted Flat Motor with Outer Rotor 45ECF The 45ECF Brushless DC Flat Slotted Motor utilizes an outer rotor configuration with an overall body length of 22.5mm. This motor consists of a 16-pole magnetic circuit and is able to provide a torque output of up to 91 mNm. The open body design allows for better heat management. The 45ECF features a performance optimized design that delivers excellent high power density and smooth output torque in a compact package, making it a perfect fit for Aerospace applications, Robotics, and Surgical Robotics. Product Highlights 8 pole pairs magnetic circuit Max continuous torque up to 91 mNm Sensored or sensorless 3-Phase BLDC Applications Air Cushion Systems Electric Grippers Electric Grippers for Robotics Flight Control Systems Military Robotics Robotic Applications Seat Actuation Surgical Robotics Valve Actuation

45ECF Brushless DC Slotted Flat Motor with Outer Rotor

45ECF

The 45ECF Brushless DC Flat Slotted Motor utilizes an outer rotor configuration with an overall body length of 22.5mm. This motor consists of a 16-pole magnetic circuit and is able to provide a torque output of up to 91 mNm. The open body design allows for better heat management. The 45ECF features a performance optimized design that delivers excellent high power density and smooth output torque in a compact package, making it a perfect fit for Aerospace applications, Robotics, and Surgical Robotics.

Product Highlights

  • 8 pole pairs magnetic circuit
  • Max continuous torque up to 91 mNm
  • Sensored or sensorless
  • 3-Phase BLDC

Applications

  • Air Cushion Systems
  • Electric Grippers
  • Electric Grippers for Robotics
  • Flight Control Systems
  • Military Robotics
  • Robotic Applications
  • Seat Actuation
  • Surgical Robotics
  • Valve Actuation
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Brushless Motors
Product Number 45ECF22 8B 25
Product Name 45ECF Brushless DC Slotted Flat Motor with Outer Rotor
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 5.09 in-oz/amp (35.95 mN-m/amp)
Continuous Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor - B1112A4000 - Portescap
Specs
Motor Type DC Motor
DC Voltage Range 14.4 VDC
Torque Constant 16.81 in-oz/amp (119 mN-m/amp)
View Details
16BHS 2-Wires Slotless Brushless DC Motor - 16BHS 2A P .01 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
22ECT48 Ultra EC Slotless Brushless DC Motor - 22ECT48 10B 35 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details