The 30ECT90 Ultra EC™ is a slotless brushless DC motor designed for high continuous torque and thermal performance in demanding applications. It has a 30 mm diameter and is available in a 4-pole configuration with digital hall sensors. This variant operates at 24 V nominal voltage, achieves 22,100 rpm no-load speed, delivers 244 W maximum continuous mechanical power, and provides 219 mNm (31.02 oz-in) max continuous torque. It features a phase-to-phase resistance of 0.12 ohms and an inductance of 0.03 mH. The motor has a 1.2 ms mechanical time constant, operates from -30°C to +100°C ambient, and can withstand winding temperatures up to 150°C. It weighs 380 g and includes an embedded thermistor for temperature monitoring. The rotor inertia is 45.00 g·cm².
30ECT90 Ultra EC Slotless Brushless DC Motor
30ECT90 Ultra EC
New to our high performance Ultra EC family of motors, is the 30ECT90, designed and optimized to sustain extremely demanding repetitive working cycles. This four pole 30ECT90 brushless motor provides high continuous and peak torques in a unique package while maintaining smooth operation and long life. With the 30ECT90, you can sustain a highly demanding work cycle with improved thermal behavior reflecting impressive torque capabilities offered. The 30ECT90 is well suited for most applications in the power hand tool & industrial markets, enhancing reliability and life.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 30ECT90 10B 4 |
| Product Name | 30ECT90 Ultra EC Slotless Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Torque Constant | 1.52 in-oz/amp (10.73 mN-m/amp) |
| Continuous Current | 21 amps |