Portescap Motors - AC, DC 3011352007

Description
Brushless (BLDC) DC Motor Standard 40000 RPM 330W 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 40000 RPM 330W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-3011352007-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-3011352007-ND
Motors - AC, DC 403-3011352007-ND
Brushless (BLDC) DC Motor Standard 40000 RPM 330W 24VDC

Brushless (BLDC) DC Motor Standard 40000 RPM 330W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-3011352007-ND
Product Name Motors - AC, DC
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.4423 HP
Continuous Torque 1.7 In-lbs (1.97 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

 - MPW86 Wheel Drive - MobilePower - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 24V; 48V
Torque Constant 2832 in-oz/amp (20000 mN-m/amp)
View Details
RMT1306 Dual Shaft Motor - RMT1306 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Commutation Brushless
DC Voltage Range 4.5 to 5.5 VDC
Continuous Current 0.0660 amps
View Details
16DCP Athlonix - Graphite Brush DC Motor - 16DCP 26G1/G2 208P - Portescap
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
DC-Micromotors Series 2642 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.65 in-oz/amp (25.8 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details