Portescap Motors - AC, DC 3011224010

Description
Brushless (BLDC) DC Motor Standard 20000 RPM 54W 12VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 20000 RPM 54W 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-3011224010-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-3011224010-ND
Motors - AC, DC 403-3011224010-ND
Brushless (BLDC) DC Motor Standard 20000 RPM 54W 12VDC

Brushless (BLDC) DC Motor Standard 20000 RPM 54W 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-3011224010-ND
Product Name Motors - AC, DC
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0724 HP
Continuous Torque 0.4 In-lbs (0.4252 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Coreless Motor - 1735N5C2B - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
B0512N4081 Autoclavable Slotted Brushless DC Gearmotor - B0512N4081 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
PM10 12V 3000 RPM – GB28 15:1 Bronze - 10122815B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details