Portescap Motors - AC, DC 3011223002

Description
Brushless (BLDC) DC Motor Standard 47000 RPM 80W 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 47000 RPM 80W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-3011223002-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-3011223002-ND
Motors - AC, DC 403-3011223002-ND
Brushless (BLDC) DC Motor Standard 47000 RPM 80W 24VDC

Brushless (BLDC) DC Motor Standard 47000 RPM 80W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-3011223002-ND
Product Name Motors - AC, DC
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.1072 HP
Continuous Torque 0.2 In-lbs (0.2832 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMKi Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details
Brushless Motor - YHD-24130 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
Brushless DC Motor/Outer Rotor - BO4326NBH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushed DC Geared Motor -  - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.1179 to 0.3069 HP
View Details