Portescap Motors - AC, DC 3011162004

Description
Brushless (BLDC) DC Motor Standard 40000 RPM 37.5W 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 40000 RPM 37.5W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-3011162004-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-3011162004-ND
Motors - AC, DC 403-3011162004-ND
Brushless (BLDC) DC Motor Standard 40000 RPM 37.5W 24VDC

Brushless (BLDC) DC Motor Standard 40000 RPM 37.5W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-3011162004-ND
Product Name Motors - AC, DC
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0503 HP
Continuous Torque 0.1 In-lbs (0.1643 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series Parallel Shaft DC Gearmotor - 1210 - Bodine Electric Company
Specs
Continuous Current 10.2 amps
Continuous Torque 147.0 to 151.0 In-lbs (169 to 174 kg-cm)
Gearbox Ratio 29.7 : 1
View Details
Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details
70 Milliampere (mA) Rated Current Coreless Direct Current (DC) Micro Motor - PT0610-111-P3 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 2.0 to 3.5 VDC
View Details
211 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0085B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Continuous Current 0.0040 amps
View Details