The 22ECS60 Ultra EC slotless brushless DC motor is a 22 mm diameter, 2-pole motor designed for high-speed, high-efficiency applications with a maximum continuous mechanical power of 180 W at 25°C. It operates at a nominal voltage of 24 V, achieves a no-load speed of 32,000 rpm, and delivers a maximum continuous torque of 44.1 mNm (6.25 oz-in). The motor has an internal phase-to-phase resistance of 0.21 ohms, a phase-to-phase inductance of 0.034 mH, and a mechanical time constant of 1.4 ms. It includes hall sensors for commutation with 120 electrical degrees phasing and features a 3-wire output cable sealed at the outlet. The housing is rated for ambient operating temperatures from -30°C to +100°C, with a maximum winding temperature of 125°C. The motor weighs 140 g and has a rotor inertia of 3.50 g·cm². It is equipped with ball bearings and has a maximum speed of 60,000 rpm.
22ECS60 Ultra EC Slotless Brushless DC Motor
22ECS60 Ultra EC
Part of our ULTRA EC series, the 22ECS60 brushless DC slotless motor features a new proprietary magnetic design. The 22ECS60 miniature motor offers excellent speed capability, smooth rotation, and long life.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 22ECS60 10B 24 .01 |
| Product Name | 22ECS60 Ultra EC Slotless Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Torque Constant | 1.03 in-oz/amp (7.3 mN-m/amp) |
| Continuous Current | 6.1 amps |