The 22ECS60 Ultra EC™ is a slotless brushless DC motor with a 22 mm diameter and 60 mm length, designed for high-speed, high-power applications. It operates at a nominal voltage of 24 V and delivers a maximum continuous mechanical power of 180 W at 25°C ambient temperature. The motor has a maximum continuous torque of 45 mNm, a no-load speed of 47,000 rpm, and an internal phase-to-phase resistance of 0.09 ohms. It features a thermal resistance of 1/8.4 °C/W, a maximum winding temperature of 125°C, and a rotor inertia of 3.50 g·cm². The motor includes hall sensors and is rated for an ambient operating temperature range of -30 to +100°C. Weight is 140 g. Cables are sealed with 3 x M2 connectors and PVC insulation rated for 600 V and 105°C. The maximum motor speed is 60,000 rpm.
22ECS60 Ultra EC Slotless Brushless DC Motor
22ECS60 Ultra EC
Part of our ULTRA EC series, the 22ECS60 brushless DC slotless motor features a new proprietary magnetic design. The 22ECS60 miniature motor offers excellent speed capability, smooth rotation, and long life.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 22ECS60 10B 16 .01 |
| Product Name | 22ECS60 Ultra EC Slotless Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Torque Constant | 0.6797 in-oz/amp (4.8 mN-m/amp) |
| Continuous Current | 9.3 amps |