The 22ECS45 Ultra EC slotless brushless DC motor is a 22 mm diameter, 2-pole, 120 W motor designed for high-speed applications. It features a ribbon cable with five AWG24 wires for power and Hall sensor signals, and includes integrated Hall sensors for commutation. The motor operates at a nominal voltage of 24 V, with a no-load speed of 34,500 rpm and a maximum continuous torque of 26.6 mNm. The maximum continuous current is 4.0 A, and the phase-to-phase resistance is 0.38 ohms. It has a maximum speed of 73,000 rpm, a thermal resistance of 2 °C/W, and weighs 100 g. Operating temperature ranges from -30 °C to +100 °C, and the winding temperature limit is 125 °C. The rotor inertia is 2.30 g·cm², and the mechanical time constant is 1.9 ms.
22ECS45 Ultra EC Slotless Brushless DC Motor
22ECS45 Ultra EC
Part of our ULTRA EC series, the 22ECS45 brushless DC slotless motor features a new proprietary magnetic design. The 22ECS45 mini DC motor offers long life, excellent speed capability and smooth rotation.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 22ECS45 10B 24 .01 |
| Product Name | 22ECS45 Ultra EC Slotless Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Torque Constant | 0.5947 in-oz/amp (4.2 mN-m/amp) |
| Continuous Current | 6.4 amps |