The 20ECF14 8B 32 is a brushless DC slotted flat motor with an outer rotor, designed for high power density and compact applications. It has a nominal voltage of 32 V, a no-load speed of 8,407 rpm, a maximum continuous torque of 9 mNm, and a maximum continuous current of 0.75 A. The motor features a phase-to-phase resistance of 4.61 ohms, an inductance of 0.4 mH, and a weight of 15 g. It operates within an ambient temperature range of -30 to +80 °C and has a maximum winding temperature of 125 °C. The motor includes hall sensors with 120 electrical degrees of phasing and is compatible with an 8-pin FPC connector with 1.0 mm pitch. The rotor inertia is 3 g·cm², and the thermal resistance is 23 °C/W.
20ECF Brushless DC Slotted Flat Motor with Outer Rotor
20ECF
The 20ECF Brushless DC Flat Slotted Motor utilizes an outer rotor configuration with an overall body length of 14mm. This motors provides a torque output up to 9 mNm. This performance optimized design delivers excellent high power density, smooth output torque in a compact package, and overall lower motor mass.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 20ECF14 8B 32 |
| Product Name | 20ECF Brushless DC Slotted Flat Motor with Outer Rotor |
| Motor Type | DC Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Torque Constant | 1.88 in-oz/amp (13.3 mN-m/amp) |
| Continuous Current | 0.7000 amps |