The 16ECP36-2A 380 is a 16 mm diameter, 2-pole, slotless brushless DC motor with integrated electronics, eliminating the need for an external driver. It operates at 12 V, delivers a maximum continuous torque of 6.75 mNm and 1 W of mechanical power at 25°C, with a no-load speed of 4,050 rpm. The phase-to-phase resistance is 52.00 ohms, and the winding temperature limit is 125°C. The motor weighs 41 g, has a rotor inertia of 0.60 g·cm², and uses a two-wire configuration: red for 5-15 V DC, black for ground. Rotation is clockwise when viewed from the shaft. It features ball bearings with a 5.3 N preload and operates in ambient temperatures from -30°C to +100°C. Cable connections use 2× AWG24 twisted and tinned wires with M2 terminals.
16ECP36-2A Ultra EC Slotless Brushless DC Motor
16ECP36-2A Ultra EC
The 16ECP36 2A motor has been developed to be one of the most advanced and highest performing brushless slotless motors in its class. Featuring integrated electronics, the 16ECP36 2A Ultra ECP motor helps reduce application size by eliminating the need for an external driver. This compact motor is a perfect fit for applications where space is a constraint and the motor is directly connected to the customer applications.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 16ECP36-2A 380 |
| Product Name | 16ECP36-2A Ultra EC Slotless Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Torque Constant | 3.81 in-oz/amp (26.9 mN-m/amp) |
| Continuous Current | 0.3000 amps |