The 16BHS 2-Wire slotless brushless DC motor is a 2-pole, 6 W motor with a 16 mm diameter and 32.3 mm length. It operates at 12 V nominal, with a no-load speed of 8,740 rpm and a maximum continuous torque of 3.8 mNm for the E variant. Phase-to-phase resistance is 29.30 ohms, inductance is 1.17 mH, and thermal resistance is 22.0 °C/W. Ball bearing preload is 2.0 N, maximum winding temperature is 125 °C, and weight is 33 g. Ambient operating temperature ranges from -30 °C to +80 °C. Rotor inertia is 0.500 g·cm². Power is supplied via red (VCC) and black (GND) wires with 3.5-15 V DC for the E winding. Rotation direction is selectable clockwise or counterclockwise from the shaft end.
16BHS 2-Wires Slotless Brushless DC Motor
16BHS 2-wires
The 16BHS brushless DC slotless motor uses a self-supporting cylindrical ironless coil that is made with the same winding method as our ironless motors. The 16BHS miniature motor offers long life, excellent speed and position control and smooth rotation.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 16BHS 2A E .01 |
| Product Name | 16BHS 2-Wires Slotless Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Torque Constant | 1.61 in-oz/amp (11.4 mN-m/amp) |
| Continuous Current | 0.3300 amps |