The 08ECP20 Ultra EC™ is a slotless brushless DC motor with an 8 mm diameter, designed for compact, high-speed applications. It features eight individual lead wires with PVC insulation rated for 600 V and 105°C. The motor operates at nominal voltages of 6 V and 12 V, with a no-load speed of up to 24,500 rpm at 12 V and a maximum continuous mechanical power of 4.4 W. It achieves a maximum speed of 60,000 rpm and operates within an ambient temperature range of -30°C to +100°C. The winding temperature limit is 125°C, and the motor has a thermal resistance of 13°C/W for the winding-to-ambient path. Weight is 9 g, and rotor inertia is 0.02 gcm². The motor includes Hall sensors with 120° electrical phasing and is equipped with ball bearings.
08ECP20 Ultra EC Slotless Brushless DC motor
08ECP20 Ultra EC
The 08ECP20 brushless DC slotless motor is an ideal mini-actuation solution that enables you to downsize your application without compromising on performance or reliability. This 8mm BLDC motor features Portescap's proprietary Ultra EC™ winding which allows for more power in a compact envelope.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 08ECP20 8B 160 |
| Product Name | 08ECP20 Ultra EC Slotless Brushless DC motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Torque Constant | 0.6655 in-oz/amp (4.7 mN-m/amp) |
| Continuous Current | 0.2300 amps |