Specialty Product Technologies COUNTER, VEEDER-ROOT, SQ. CASE, RAT. DR., FLANGE MOUNT, 5 FIGS., #2 ROT. 0746025-001

Description
A very popular family of flange mount case, 5-figure non-reset totalizers. All models feature a scratch resistant front crystal, smooth low torque operation, and dust resistant construction. Models are available with input shaft drives which count from a ratcheting motion, or rotary drives with count per revolution ratios of 1:1, 10:1, or 1:10. Features: Precision Design Provides Smooth Operation and Long Service Life Easy to see Display - High Contrast White-on-Black Figures Scratch Resistant Front Crystal Stainless Steel Drive Shaft; Tough Molded Case and Internal Parts Lubrication Never Required Compact and Lightweight Wide Temperature Range, –40° to +160°F
Description
A very popular family of flange mount case, 5-figure non-reset totalizers. All models feature a scratch resistant front crystal, smooth low torque operation, and dust resistant construction. Models are available with input shaft drives which count from a ratcheting motion, or rotary drives with count per revolution ratios of 1:1, 10:1, or 1:10. Features: Precision Design Provides Smooth Operation and Long Service Life Easy to see Display - High Contrast White-on-Black Figures Scratch Resistant Front Crystal Stainless Steel Drive Shaft; Tough Molded Case and Internal Parts Lubrication Never Required Compact and Lightweight Wide Temperature Range, –40° to +160°F

Suppliers

Company
Product
Description
Supplier Links
COUNTER, VEEDER-ROOT, SQ. CASE, RAT. DR., FLANGE MOUNT, 5 FIGS., #2 ROT. - 70132660 - Allied Electronics, Inc.
Fort Worth, TX, USA
COUNTER, VEEDER-ROOT, SQ. CASE, RAT. DR., FLANGE MOUNT, 5 FIGS., #2 ROT.
70132660
COUNTER, VEEDER-ROOT, SQ. CASE, RAT. DR., FLANGE MOUNT, 5 FIGS., #2 ROT. 70132660
A very popular family of flange mount case, 5-figure non-reset totalizers. All models feature a scratch resistant front crystal, smooth low torque operation, and dust resistant construction. Models are available with input shaft drives which count from a ratcheting motion, or rotary drives with count per revolution ratios of 1:1, 10:1, or 1:10. Features: Precision Design Provides Smooth Operation and Long Service Life Easy to see Display - High Contrast White-on-Black Figures Scratch Resistant Front Crystal Stainless Steel Drive Shaft; Tough Molded Case and Internal Parts Lubrication Never Required Compact and Lightweight Wide Temperature Range, –40° to +160°F

A very popular family of flange mount case, 5-figure non-reset totalizers. All models feature a scratch resistant front crystal, smooth low torque operation, and dust resistant construction.
Models are available with input shaft drives which count from a ratcheting motion, or rotary drives with count per revolution ratios of 1:1, 10:1, or 1:10.
Features:

  • Precision Design Provides Smooth Operation and Long Service Life
  • Easy to see Display - High Contrast White-on-Black Figures
  • Scratch Resistant Front Crystal
  • Stainless Steel Drive Shaft; Tough Molded Case and Internal Parts
  • Lubrication Never Required
  • Compact and Lightweight
  • Wide Temperature Range, –40° to +160°F
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Counters
Product Number 70132660
Product Name COUNTER, VEEDER-ROOT, SQ. CASE, RAT. DR., FLANGE MOUNT, 5 FIGS., #2 ROT.
Functions Count Totalizer
Sensor & Specialized Inputs Rotary, Direct, Ratchet or Geared Drive
Display Type White on Black Numerals
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610DC24 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Timer/Counter - 918711 - Radwell International
Specialty Product Technologies
View Details