DSTI - Dynamic Sealing Technologies, Inc. SPS Series Single Passage Rotary Union SPS-5610

Description
The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft. The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power, signal and/or data transfer.
Datasheet
Description
The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft. The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power, signal and/or data transfer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPS Series Single Passage Rotary Union - SPS-5610 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
SPS Series Single Passage Rotary Union
SPS-5610
SPS Series Single Passage Rotary Union SPS-5610
The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft. The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power, signal and/or data transfer.

The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft.

The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power, signal and/or data transfer.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number SPS-5610
Product Name SPS Series Single Passage Rotary Union
Number of Ports 1
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 1"
Connection Female NPT
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

GP Series 4 Passage Rotary Union - GP-340 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 4
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 3/8"
View Details
Air Rotary Union - QCN0101-03P2-02P1-01EG - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Automation Equipment, Motor Simulator. Lithium Battery Equipment
Port Size 8mm
Pressure 145 psi (102 m H2O)
View Details
Two Passage 3/8
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Vacuum
Port Size 3/8"
View Details