DSTI - Dynamic Sealing Technologies, Inc. SE Series 2 Passage Rotary Union SE-1121

Description
SE Series Rotary Unions with SAE-4 Connections The SE Series 12-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order to minimize space requirements, the 12-passage SE Series rotary union features a compact two-stage housing design.
Datasheet
Description
SE Series Rotary Unions with SAE-4 Connections The SE Series 12-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order to minimize space requirements, the 12-passage SE Series rotary union features a compact two-stage housing design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SE Series 2 Passage Rotary Union - SE-1121 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
SE Series 2 Passage Rotary Union
SE-1121
SE Series 2 Passage Rotary Union SE-1121
SE Series Rotary Unions with SAE-4 Connections The SE Series 12-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order to minimize space requirements, the 12-passage SE Series rotary union features a compact two-stage housing design.

SE Series Rotary Unions with SAE-4 Connections
The SE Series 12-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order to minimize space requirements, the 12-passage SE Series rotary union features a compact two-stage housing design.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number SE-1121
Product Name SE Series 2 Passage Rotary Union
Number of Ports 2
Media / Application Air / Pneumatic; Oil; Gas
Port Size SAE 4
Connection Female Straight Thread; SAE 4
Port Direction Elbow; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Series RU005 Entry Level In-Line Swivel Union - 10053-0501-000 - Rotary Systems, Inc.
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/2"
View Details
GP Series 3 Passage Rotary Union - GP-330 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 3
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 3/8"
View Details
OTS™ Rotary Unions -  - KADANT
Specs
Number of Ports 2
Media / Application Steam
Pressure 150 psi (106 m H2O)
View Details