DSTI - Dynamic Sealing Technologies, Inc. SCS Series Single Passage Rotary Union SCS-611010

Description
The SCS Series rotary unions feature Tri-Clamp© sanitary connections and an FDA approved design for use with CIP (Clean-in-Place) systems. The SCS Series are engineered to minimize fluid stagnation points with smooth flow lines for clean fluid transfer. Specialized bearings are located in a sealed chamber designed keep lubricants in and contaminants out. The SCS Series feature two tapped ports in the housing for entry and exit of cleaning fluid to a flush chamber behind the main dynamic seal.
Datasheet
Description
The SCS Series rotary unions feature Tri-Clamp© sanitary connections and an FDA approved design for use with CIP (Clean-in-Place) systems. The SCS Series are engineered to minimize fluid stagnation points with smooth flow lines for clean fluid transfer. Specialized bearings are located in a sealed chamber designed keep lubricants in and contaminants out. The SCS Series feature two tapped ports in the housing for entry and exit of cleaning fluid to a flush chamber behind the main dynamic seal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS Series Single Passage Rotary Union - SCS-611010 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
SCS Series Single Passage Rotary Union
SCS-611010
SCS Series Single Passage Rotary Union SCS-611010
The SCS Series rotary unions feature Tri-Clamp© sanitary connections and an FDA approved design for use with CIP (Clean-in-Place) systems. The SCS Series are engineered to minimize fluid stagnation points with smooth flow lines for clean fluid transfer. Specialized bearings are located in a sealed chamber designed keep lubricants in and contaminants out. The SCS Series feature two tapped ports in the housing for entry and exit of cleaning fluid to a flush chamber behind the main dynamic seal.

The SCS Series rotary unions feature Tri-Clamp© sanitary connections and an FDA approved design for use with CIP (Clean-in-Place) systems. The SCS Series are engineered to minimize fluid stagnation points with smooth flow lines for clean fluid transfer. Specialized bearings are located in a sealed chamber designed keep lubricants in and contaminants out. The SCS Series feature two tapped ports in the housing for entry and exit of cleaning fluid to a flush chamber behind the main dynamic seal.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number SCS-611010
Product Name SCS Series Single Passage Rotary Union
Number of Ports 1
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 2.870"
Connection ASME-BPE & DIN 32681
Port Direction Straight
Unlock Full Specs
to access all available technical data